EN
  • EN
  • DE

XC7A35T-L2CSG324E

Part No XC7A35T-L2CSG324E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 210 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 2600
Number of Logic Elements/Cells 33280
Total RAM Bits 1843200
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A35
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1318010-XC7A35T-L2CSG324E
Ultra Librarian 3D Model Ultra Librarian XC7A35T-L2CSG324E CAD Model

Description

The AMD Xilinx XC7A35T-L2CSG324E is an Integrated Circuit (IC) with a popularity of 79.

  • Voltage Supply: 0.95V ~ 1.05V
  • Total RAM Bits: 1843200
  • I/O: 210
  • LABs/CLBs: 2600
  • Logic Elements/Cells: 33280
  • Operating Temperature: 0°C to 100°C
  • Package: 324-CSPBGA (15x15)
  • Packaging: Tray
  • ROHS Compliance: RoHS3
  • REACH Status: REACH unaffected
  • Radiation Hardened: No

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,772 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess