EN
  • EN
  • DE

XCV50-5BGG256C

Part No XCV50-5BGG256C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1217+
Reference case BGA256
Manufacturer Xilinx Inc.
Win Source Part Number 717069-XCV50-5BGG256C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCV50-5BGG256C CAD Model

Description

The XCV50-5BGG256C is a Field-Programmable Gate Array (FPGA) from the Virtex series manufactured by Xilinx. FPGAs are highly flexible integrated circuits that can be configured by the user after manufacturing. The XCV50 is designed for a wide range of digital logic applications, providing a programmable platform for implementing custom hardware functions.

Applications:

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio and video processing.
  • Image Processing: Accelerating image processing tasks such as filtering, edge detection, and object recognition.
  • Networking: Implementing custom network protocols and data processing functions.
  • Embedded Systems: Implementing custom hardware accelerators for embedded systems.
  • Aerospace and Defense: High-performance computing and signal processing in aerospace and defense applications.

Features:

  • Logic Cells: Provides a configurable array of logic cells for implementing digital logic functions.
  • Configurable I/O: Flexible I/O pins that can be configured for various interfaces and standards.
  • On-Chip Memory: Integrated memory blocks for data storage and processing.
  • High-Speed Performance: Designed for high-speed digital logic operations.
  • In-System Programmability: Can be programmed and reconfigured in-system.
  • Package: BGG256 (Ball Grid Array) package.
  • Voltage: Operates at 5V.

Benefits:

  • Flexibility and Customization: Allows for custom hardware implementation tailored to specific application requirements.
  • High Performance: Provides high-speed digital logic processing capabilities.
  • Rapid Prototyping: Enables rapid prototyping and development of custom hardware solutions.
  • Reconfigurability: Can be reconfigured in-system, allowing for design updates and modifications.

Additional Details:

The XCV50-5BGG256C FPGA is programmed using Xilinx's development tools, which provide a comprehensive environment for designing, simulating, and implementing digital logic circuits. The device's configurable logic cells and I/O pins allow for the implementation of a wide range of custom hardware functions. The integrated memory blocks provide on-chip storage for data and instructions. This FPGA is a powerful and versatile platform for implementing custom hardware solutions in various applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Rohm Semiconductor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
Mini-Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7369 $89.7369
2+ $86.8422 $173.6844
3+ $83.9474 $251.8422
4+ $75.2632 $301.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,926 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess