EN
  • EN
  • DE

XCV4020XLA-09C/PQ240

Part No XCV4020XLA-09C/PQ240
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415857-XCV4020XLA-09C/PQ240
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV4020XLA-09C/PQ240 CAD Model

Description

The XCV4020XLA-09C/PQ240 is a Field-Programmable Gate Array (FPGA) from Xilinx's Virtex series. This FPGA is designed for high-performance and high-density applications, offering a flexible and customizable platform for implementing complex digital circuits. It is a key component for systems requiring adaptable hardware solutions.

Applications:

  • Telecommunications infrastructure: Used in base stations, routers, and switches for signal processing and data routing.
  • Industrial control systems: Employed in motor control, robotics, and automation equipment for real-time control and data acquisition.
  • Aerospace and defense: Integrated into radar systems, avionics, and communication equipment for high-speed data processing and control.
  • Medical imaging: Utilized in MRI, CT scan, and ultrasound systems for image processing and analysis.
  • Automotive applications: Used in advanced driver-assistance systems (ADAS), infotainment systems, and engine control units.

Features:

  • High Logic Density: Offers a substantial amount of configurable logic blocks (CLBs) for implementing complex digital circuits.
  • On-Chip Memory: Includes dedicated block RAM for efficient data storage and retrieval.
  • Flexible I/O: Provides a wide range of I/O standards and configurations for interfacing with various external devices.
  • Advanced Clock Management: Features integrated clock management circuitry for precise clock generation and distribution.
  • High-Speed Performance: Delivers high-speed operation, making it suitable for demanding applications.
  • PQ240 Package: Packaged in a 240-pin Plastic Quad Flat Pack (PQFP) for easy mounting and integration.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic functions and algorithms tailored to their specific application needs.
  • Reduced Time-to-Market: Enables rapid prototyping and development, shortening the time required to bring products to market.
  • Increased System Performance: Provides high-speed processing capabilities, enhancing the overall performance of the system.
  • Lower Power Consumption: Offers power-saving features, reducing the overall power consumption of the device.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex digital circuits compared to custom ASIC designs.
  • Reconfigurability: Can be reprogrammed to adapt to changing requirements or implement new features, extending the product's lifespan.

This Xilinx Virtex FPGA offers a powerful and versatile platform for a wide array of applications. Its high logic density, on-chip memory, flexible I/O, and advanced clock management capabilities make it an ideal choice for designers seeking a high-performance and customizable hardware solution.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess