EN
  • EN
  • DE

XCV400-4BGG560C

Part No XCV400-4BGG560C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Xilinx 560BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 468252
RoHS Compliant
Win Source Part Number 1012226-XCV400-4BGG560C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV400-4BGG560C CAD Model

Description

The XCV400-4BGG560C is a high-performance Field-Programmable Gate Array (FPGA) from Xilinx's Virtex series. It is designed for a wide range of applications requiring flexible and programmable logic solutions. The Virtex family is known for its advanced architecture, offering a combination of high density, high performance, and abundant features, making it suitable for complex digital designs.

Applications:

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations for signal processing, data routing, and protocol conversion.
  • Aerospace and Defense: Implemented in radar systems, avionics, and electronic warfare applications for real-time data processing and control.
  • Industrial Automation: Employed in motor control, robotics, and programmable logic controllers (PLCs) for precise and adaptable automation solutions.
  • Medical Imaging: Utilized in MRI, CT scan, and ultrasound equipment for image processing, data acquisition, and system control.
  • High-Performance Computing: Used in accelerators for scientific computing, financial modeling, and data analytics.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement complex digital circuits.
  • Input/Output Blocks (IOBs): Offers a wide range of I/O standards and configurable options to interface with external devices and systems.
  • Embedded Memory: Includes block RAM for on-chip data storage, reducing the need for external memory and improving system performance.
  • Clock Management: Features digital clock managers (DCMs) for clock synthesis, frequency multiplication, and clock skew management.
  • Advanced Routing Architecture: Utilizes a hierarchical routing structure for efficient signal distribution and optimal performance.

Benefits:

  • High Performance: Enables high-speed operation and real-time processing for demanding applications.
  • Design Flexibility: Allows for easy modification and reconfiguration of the design to adapt to changing requirements.
  • Time-to-Market: Reduces development time and costs through the use of programmable logic and advanced design tools.
  • System Integration: Integrates multiple functions into a single device, reducing board space and improving system reliability.
  • Cost-Effectiveness: Offers a cost-effective solution for a wide range of applications, from prototyping to production.

Additional Details:

The XCV400-4BGG560C operates with a power supply voltage typically around 3.3V and is packaged in a BGG560 package. Its operating temperature range is between 0°C to 85°C. It also incorporates features like Boundary Scan testing for ease of manufacturability and is compliant with industry standard configuration methods, including JTAG. Its architectural design allows for implementing complex state machines, arithmetic logic units, and data processing pipelines within the FPGA fabric. The device can be configured using various methods, including serial and parallel configuration modes.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess