The SN74AUP1G57DCKR is a high-quality, low-power configurable multiple-function gate product from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Low Power Consumption: Known for low static and dynamic power consumption.
- Voltage Range: Operates over a broad voltage range, from 0.8 V to 3.6 V.
- Boolean Functions: Performs the Boolean functions of Y = A in positive logic.
- Configurability: Can be configured as a universal gate, an inverter, a buffer, a NAND gate, an AND gate, an OR gate, a NOR gate, or an XNOR gate.
- Package: Housed in a small, space-saving SC-70 package.
- Operating Temperature Range: Features a wide operating temperature range, from -40 degrees Celsius to 85 degrees Celsius.