EN
  • EN
  • DE

XCV300-5BG432CES

Part No XCV300-5BG432CES
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030890-XCV300-5BG432CES
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV300-5BG432CES CAD Model

Description

The XCV300-5BG432CES is a Virtex series FPGA (Field-Programmable Gate Array) from Xilinx. This FPGA is designed for applications requiring high performance and significant logic density. The Virtex family is known for its advanced features and high-speed capabilities, making it suitable for complex digital systems.

Applications:

  • High-Performance Computing: Used in servers and workstations to accelerate computationally intensive tasks.
  • Telecommunications Infrastructure: Employed in networking equipment such as routers and switches for data processing and signal management.
  • Video Processing: Utilized in video encoding/decoding equipment for high-resolution video processing.
  • Medical Imaging: Integrated into medical imaging systems for real-time image processing.
  • Aerospace and Defense: Found in military and aerospace applications requiring high reliability and performance.

Features:

  • High Logic Density: Provides a large number of logic cells for complex designs.
  • On-Chip RAM: Includes substantial on-chip RAM for data storage and processing.
  • Configurable I/O: Offers a wide range of configurable I/O pins for interfacing with other devices.
  • High-Speed Performance: Designed for high-speed operation in demanding applications.
  • BG432 Package: The Ball Grid Array (BGA) package allows for high pin density and efficient board layout.

Benefits:

  • Flexibility: Allows for implementing custom logic functions, adapting to specific application needs.
  • High Performance: Delivers the necessary processing power for demanding tasks.
  • Reduced Time-to-Market: Enables rapid prototyping and development cycles.
  • Cost-Effective Solution: Provides a cost-efficient way to implement complex digital designs.
  • System Integration: Simplifies the integration of various system components.

The XCV300-5BG432CES is typically configured using a hardware description language (HDL) such as VHDL or Verilog. The design is implemented using Xilinx development tools. Its architecture and features make it well-suited for applications requiring configurable logic and high performance. The BG432 package offers a reliable and compact solution for high-density board designs. Overall, this FPGA provides a compelling solution for digital system design, balancing performance, flexibility, and cost-effectiveness.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess