EN
  • EN
  • DE

PI5USB1468AZAE+CWX

Part No PI5USB1468AZAE+CWX
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT USB SLEEP CHG 8DFN / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PI5USB1468
Standard Package 3,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889200-PI5USB1468AZAE+CWX
Ultra Librarian 3D Model Ultra Librarian PI5USB1468AZAE+CWX CAD Model

Description

Introducing the PI5USB1468AZAE+CWX from Diodes Incorporated

The PI5USB1468AZAE+CWX is a cutting-edge USB 2.0 high-speed (480Mbps) 2:1 multiplexer/demultiplexer switch with a mobile industry processor interface (MIPI) signal pass-through, designed and manufactured by Diodes Incorporated. This versatile component is ideal for applications requiring efficient switching between two USB sources or destinations and is particularly suited for mobile and portable devices where space and power consumption are critical considerations.

Key Features

  • High-Speed Performance: With support for USB 2.0 high-speed data rates of up to 480Mbps, the PI5USB1468AZAE+CWX ensures fast and reliable data transfer, making it perfect for high-bandwidth applications.
  • MIPI Pass-Through: The inclusion of a MIPI signal pass-through allows the switch to seamlessly integrate with MIPI interfaces, commonly used in mobile applications for camera and display functionalities.
  • Low Power Consumption: Designed with power efficiency in mind, this switch minimizes power usage, which is essential for battery-operated devices.
  • Space-Saving Design: The compact package (UQFN-14) of the PI5USB1468AZAE+CWX is tailored for space-constrained applications, allowing for more efficient use of the PCB area.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the PI5USB1468AZAE+CWX is a reliable component for all your USB switching needs.

Applications

The PI5USB1468AZAE+CWX is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Devices
  • GPS Units
  • Other USB-enabled electronics

Whether you're designing the latest smartphone, a compact digital camera, or any other portable device, the PI5USB1468AZAE+CWX from Diodes Incorporated offers the performance, efficiency, and reliability you need to deliver a superior product. Its advanced features and compact size make it an excellent choice for designers looking to enhance the connectivity and usability of their USB-equipped devices.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess