EN
  • EN
  • DE

TS512MSK72W6H

Part No TS512MSK72W6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC SODIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947663-TS512MSK72W6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MSK72W6H CAD Model

Description

The Transcend TS512MSK72W6H is a 4GB DDR3 1600MHz ECC SO-DIMM memory module designed for use in laptops, embedded systems, and other small form factor devices that require high performance and data integrity. This module combines the speed of DDR3 technology with the reliability of ECC (Error-Correcting Code), making it a suitable choice for demanding applications.

Applications

  • Laptops
  • Embedded Systems
  • Industrial PCs
  • Networking Devices
  • Small Form Factor (SFF) PCs

Features

  • 4GB capacity
  • DDR3 technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • SO-DIMM form factor (204-Pin)
  • 1600MHz clock speed (PC3-12800)
  • 1.5V operating voltage

Benefits

  • Improved Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring data reliability.
  • Enhanced Performance: DDR3 technology provides faster data transfer rates compared to older DDR2 modules, improving overall system responsiveness and performance.
  • Increased System Stability: ECC memory helps to prevent system crashes caused by memory errors, leading to increased system uptime and stability.
  • Energy Efficiency: The 1.5V operating voltage helps to reduce power consumption and heat generation, making it suitable for mobile and embedded applications.
  • Compact Size: The SO-DIMM form factor allows for easy installation in small form factor devices such as laptops and embedded systems.

Technical Specifications

The TS512MSK72W6H is a DDR3-1600 ECC SO-DIMM operating at 1.5V. It features a 204-pin SO-DIMM connector. The ECC functionality provides a significant advantage in environments where data integrity is critical. The module's specifications adhere to JEDEC standards for DDR3 memory, ensuring compatibility with a wide range of systems. Its compact form factor makes it ideal for space-constrained applications.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess