EN
  • EN
  • DE

AD2S1210BSTZ

Part No AD2S1210BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV R/D 10-16BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 086035-AD2S1210BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD2S1210
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S1210BSTZ CAD Model

Description

AD2S1210BSTZ - Analog Devices Inc.

The AD2S1210BSTZ is a versatile 12-bit R/D (Resolver to Digital) converter from Analog Devices Inc., which is designed to provide precision angular position and velocity decoding when interfaced with a resolver sensor. This integrated circuit is encapsulated in a 48-LQFP (Low Profile Quad Flat Package) and is widely used in industrial and automotive applications where reliable and accurate position sensing is critical.

Key Features:

  • High Precision: The AD2S1210BSTZ offers a 12-bit resolution, ensuring precise digital representation of the angular position and velocity measurements.
  • Variable Resolution: It features a programmable resolution with 10-, 12-, 14-, or 16-bit selectable options, allowing designers to choose the appropriate level of precision for their application.
  • High Tracking Rate: With a tracking rate of up to 3125 rps (revolutions per second), this R/D converter is capable of handling high-speed applications.
  • Excitation Frequency: It supports an excitation frequency range of 2 kHz to 20 kHz, providing flexibility in the choice of resolver sensors.
  • Dual-Ported RAM: The inclusion of dual-ported RAM allows for simultaneous read and write operations, which enhances the processing speed.
  • Dynamic Signal Processing: Dynamic signal processing capabilities include a continuous tracking loop and self-calibration, which minimize errors due to temperature and other environmental factors.
  • Robust Communication: The AD2S1210BSTZ includes a serial peripheral interface (SPI) for robust digital communication.
  • Operational Versatility: It operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Power Supply: The device is designed for a single 5 V supply, simplifying power management in embedded systems.

Applications:

The AD2S1210BSTZ is ideal for a variety of applications that require accurate and reliable position and velocity data. It is commonly found in:

  • Industrial servo and motor control systems
  • Robotics and automated machinery
  • Automotive position sensing in steering, transmission, and brake systems
  • Aerospace and defense systems where precision is paramount

As a product of Analog Devices Inc., the AD2S1210BSTZ benefits from the company's reputation for high-quality, high-performance integrated circuits. Its robust design and advanced features make it a go-to solution for engineers looking to integrate reliable resolver-to-digital conversion capabilities into their designs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3792 $68.7584
4+ $28.2086 $112.8344
6+ $27.3271 $163.9626
8+ $26.4456 $211.5648
10+ $25.5641 $255.6410
14+ $22.9195 $320.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess