EN
  • EN
  • DE

XCV200E-CS144AFS

Part No XCV200E-CS144AFS
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033450-XCV200E-CS144AFS
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV200E-CS144AFS CAD Model

Description

The XCV200E-CS144AFS is a Virtex-E series FPGA from Xilinx. It's designed to provide a balance of performance, features, and cost, making it suitable for a wide range of applications. The CS144 package refers to a 144-pin chip-scale package, offering a compact footprint for board-level integration. The 'AFS' likely indicates specific speed grade, temperature range, or environmental compliance characteristics.

Applications:

  • Telecommunications: Used in network infrastructure equipment such as routers, switches, and base stations for implementing custom protocols and high-speed data processing.
  • Video Processing: Implements video encoding, decoding, and scaling algorithms in broadcast equipment and video surveillance systems.
  • Data Acquisition: Used in high-speed data acquisition systems for scientific instrumentation and industrial control.
  • Industrial Automation: Implements custom control logic in industrial machinery, robotics, and process control systems.
  • Medical Imaging: Used in medical imaging equipment for image processing, analysis, and display.

Features:

  • 200,000 System Gates: Offers a capacity of 200,000 equivalent logic gates for implementing complex digital circuits.
  • Flexible Architecture: Features Configurable Logic Blocks (CLBs), Block RAM, and dedicated multipliers to support a variety of designs.
  • SelectIO Technology: Provides flexible I/O interfaces for connecting to a wide range of external devices.
  • On-Chip DLL (Delay-Locked Loop): Enables precise clock management and synchronization.
  • 144-Pin CS Package: Compact Chip Scale package for high-density board layouts.
  • High Performance: Delivers high-speed performance for demanding applications.

Benefits:

  • Design Flexibility: Programmable logic and interconnect enable custom hardware designs.
  • High Performance: FPGA architecture delivers high-speed performance for demanding applications.
  • Reduced Time-to-Market: FPGA-based designs can be quickly prototyped and modified.
  • Cost-Effectiveness: FPGAs can be a cost-effective alternative to custom ASICs for medium-volume applications.
  • System Integration: Integrates a variety of features to simplify system design.

Additional Details:

The XCV200E-CS144AFS is programmed using the Xilinx ISE or Vivado design suite. It supports VHDL and Verilog hardware description languages. The device operates on a 2.5V core voltage and 3.3V I/O voltage. The operating temperature range is dependent on the AFS designation. The Virtex-E architecture includes features like distributed RAM, dedicated carry logic, and clock management circuitry. Detailed specifications, including timing characteristics, power consumption, and I/O capabilities, can be found in the Xilinx Virtex-E datasheet.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Microchip Technology
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess