EN
  • EN
  • DE

XCV2000E-6FGG680C

Part No XCV2000E-6FGG680C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Number of Gates 518400
RoHS Compliant
Win Source Part Number 1005787-XCV2000E-6FGG680C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV2000E-6FGG680C CAD Model

Description

The Xilinx Virtex-E XCV2000E-6FGG680C is a high-performance Field-Programmable Gate Array (FPGA) from the Virtex-E family. This FPGA is designed to meet the demands of complex digital systems, offering a blend of high density, speed, and flexibility.

Applications

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations for signal processing, data routing, and protocol conversion.
  • Industrial Automation: Implemented in motor control systems, programmable logic controllers (PLCs), and robotics for real-time control and data acquisition.
  • Aerospace and Defense: Employed in radar systems, image processing, and high-performance computing for mission-critical applications.
  • Medical Imaging: Integrated into MRI, CT, and ultrasound systems for image processing and data analysis.
  • High-Performance Computing: Utilized in servers, data centers, and scientific research for parallel processing and algorithm acceleration.

Features

  • System Performance: Delivers high-speed performance for complex digital designs.
  • Logic Capacity: Provides a high logic density, suitable for implementing large and intricate circuits.
  • Flexible Routing Architecture: Offers versatile routing resources to facilitate efficient interconnectivity and signal integrity.
  • On-Chip Memory: Includes embedded memory blocks for data storage and retrieval, optimizing performance.
  • Clock Management: Incorporates sophisticated clock management circuitry for precise timing and synchronization.
  • I/O Capabilities: Supports a wide range of I/O standards and interfaces for seamless integration with external devices.

Benefits

  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Time-to-Market: Enables rapid prototyping and development cycles, reducing time-to-market.
  • Performance Optimization: Delivers high-speed performance and low latency for demanding applications.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex digital systems.
  • Reconfigurability: Allows for in-system reconfiguration, enabling design updates and feature enhancements.
  • Integration: Facilitates seamless integration with other system components, simplifying system design.

Additional Details

The XCV2000E-6FGG680C is packaged in a 680-pin Fine-Pitch Ball Grid Array (FGG) package. It operates within a specific voltage range (typically 1.8V or 2.5V core voltage) and temperature range, as specified in the datasheet. The FPGA's architecture includes configurable logic blocks (CLBs), input/output blocks (IOBs), and dedicated routing channels. It supports various memory interfaces, including synchronous and asynchronous memory. Furthermore, the device can be configured using JTAG or other configuration methods. The -6 speed grade indicates a specific performance level within the Virtex-E family.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess