EN
  • EN
  • DE

XCV200-4BGG352I

Part No XCV200-4BGG352I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx 352BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 236666
RoHS Compliant
Win Source Part Number 1176440-XCV200-4BGG352I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV200-4BGG352I CAD Model

Description

The Xilinx XCV200-4BGG352I is a high-performance Field-Programmable Gate Array (FPGA) from the Virtex series, designed for a wide range of digital logic applications. This FPGA provides programmable logic resources, allowing designers to implement custom hardware solutions for acceleration and embedded systems.

Applications:

  • Telecommunications: Used in networking equipment, switches, and routers for high-speed data processing.
  • Aerospace and defense: Employed in radar systems, signal processing, and embedded control systems.
  • Industrial automation: Integrated into programmable logic controllers (PLCs) and machine vision systems.
  • Medical imaging: Utilized in MRI and CT scan machines for image processing and analysis.
  • Automotive: Used in advanced driver-assistance systems (ADAS) and infotainment systems.

Features:

  • Configurable logic blocks (CLBs): Offer a flexible architecture for implementing custom logic functions.
  • Input/output blocks (IOBs): Provide a wide range of I/O standards and voltage levels for interfacing with external devices.
  • Block RAM: Integrated block RAM provides on-chip memory resources for data storage and processing.
  • Clock management: Features advanced clock management circuitry for precise timing and synchronization.
  • On-chip multipliers: High-speed multipliers facilitate digital signal processing (DSP) operations.
  • BGG352 package: Available in a BGG352 package for surface mount assembly.

Benefits:

  • Hardware acceleration: Allows for custom hardware implementations to accelerate performance-critical tasks.
  • Flexibility: Programmable logic enables design changes and updates without hardware modifications.
  • Reduced development time: FPGA-based designs can be prototyped and iterated quickly.
  • Lower power consumption: Optimized architecture can reduce power consumption compared to traditional processors.
  • Customizable solutions: Provides a platform for creating tailored solutions to meet specific application needs.

Additional Details:

The XCV200-4BGG352I is part of the Virtex family, known for its robust performance and reliability. This FPGA supports a wide range of development tools and programming languages, making it accessible to designers with various backgrounds. It is designed to meet the demanding requirements of high-performance applications, offering a balance of performance, flexibility, and power efficiency. Xilinx FPGAs are widely used in industries ranging from telecommunications to aerospace, providing a versatile platform for innovation.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zilog
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Zarlink
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess