EN
  • EN
  • DE

XCV150FG456AFP

Part No XCV150FG456AFP
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105800-XCV150FG456AFP
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV150FG456AFP CAD Model

Description

The XCV150FG456AFP is a Virtex series Field Programmable Gate Array (FPGA) from Xilinx. It's designed for high-performance digital logic applications, offering a blend of speed, flexibility, and density. The 'FG456' indicates that this device comes in a 456-pin Fine-Pitch Ball Grid Array (FBGA) package, providing a high pin count for complex designs.

Applications:

  • Telecommunications Infrastructure: Utilized in high-speed networking equipment, such as routers and switches.
  • Image and Video Processing: Applied in advanced imaging systems, video codecs, and broadcast equipment.
  • Data Acquisition Systems: Employed in high-performance data acquisition and signal processing applications.
  • Aerospace and Defense: Used in avionics, radar systems, and other high-reliability applications.
  • High-Performance Computing: Integrated into custom computing platforms and acceleration boards.

Features:

  • High Logic Density: Provides a large number of logic cells for implementing complex digital designs.
  • On-Chip Memory: Includes significant on-chip block RAM for data storage and processing.
  • Flexible I/O: Offers a wide range of configurable I/O pins supporting various voltage levels and standards.
  • Clock Management: Features advanced clock management circuitry for generating and distributing clock signals.
  • FBGA Package: The 456-pin FBGA package provides a high pin count in a compact footprint.

Benefits:

  • High Performance: Delivers exceptional performance for demanding digital logic applications.
  • Design Flexibility: Allows for easy modification and customization of designs.
  • Rapid Prototyping: Enables quick prototyping and testing of new designs.
  • Reduced Development Time: Shortens the development cycle compared to custom ASICs.
  • Scalability: Supports scalable designs that can be easily upgraded or modified.

Additional Details:

The XCV150FG456AFP operates at specific voltage levels and has detailed specifications for the number of logic cells, RAM size, and I/O pin count. It is designed to be used with Xilinx development tools for synthesis, place and route, and simulation. Refer to the Xilinx datasheet for comprehensive information on power consumption, timing characteristics, and operating conditions.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess