EN
  • EN
  • DE

XCS20XL-5PQG208C

Part No XCS20XL-5PQG208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415801-XCS20XL-5PQG208C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCS20XL-5PQG208C CAD Model

Description

The XCS20XL-5PQG208C is a Field-Programmable Gate Array (FPGA) from the Xilinx Spartan-XL family, designed for a variety of digital logic applications. This device is housed in a 208-pin PQFP (Plastic Quad Flat Pack) package. The speed grade is -5, and the 'C' suffix usually denotes a commercial temperature range.

Applications:

  • Digital Signal Processing (DSP): Audio processing, image filtering, and data compression.
  • Embedded Systems: Microcontroller peripherals, custom controllers, and data acquisition.
  • Communication Systems: Protocol implementation, data encoding/decoding, and interface controllers.
  • Consumer Electronics: Set-top boxes, gaming consoles, and audio/video equipment.
  • Industrial Control: Motor control, process automation, and sensor interface.
  • Medical Devices: Diagnostic equipment, patient monitoring, and medical imaging.
  • Aerospace: Guidance systems, data processing, and communication.

Features:

  • Configurable Logic Blocks (CLBs): Provide a flexible architecture for implementing custom logic circuits.
  • Block RAM: Integrated memory blocks for data storage and buffering.
  • Clock Management: Dedicated clock circuitry for timing control and distribution.
  • Programmable I/Os: Flexible input/output pins for interfacing with external devices.
  • PQFP Package: 208-pin PQFP package for easy mounting and connection.
  • Speed Grade -5: Specifies a particular performance level.
  • Commercial Temperature Range: Designed for operation in standard commercial environments.

Benefits:

  • Flexibility: Easily adapt and modify designs to meet changing requirements.
  • Fast Prototyping: Quickly implement and test digital logic designs.
  • Reduced Development Costs: Lower design costs compared to custom ASICs.
  • Time-to-Market: Accelerate product development cycles.
  • Customization: Tailor designs to specific application needs.
  • Reprogrammability: Update designs in the field without replacing hardware.
  • Integration: Integrate multiple functions into a single device, reducing board size and complexity.

Additional Details:

The XCS20XL-5PQG208C is typically configured using a JTAG interface or external configuration memory. Power consumption, timing characteristics, and I/O standards are detailed in the Xilinx Spartan-XL family datasheet. The 'C' suffix indicates operation within the commercial temperature range, typically 0°C to +70°C. Xilinx ISE or Vivado development tools are used to program and simulate the device.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.8508 $129.8508
2+ $125.5224 $251.0448
3+ $112.5374 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess