EN
  • EN
  • DE

XCS20XL-4VQG100I

Part No XCS20XL-4VQG100I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415800-XCS20XL-4VQG100I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS20XL-4VQG100I CAD Model

Description

The XCS20XL-4VQG100I is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx Spartan-XL family. This FPGA is designed for various digital logic applications, offering a blend of performance and cost-effectiveness. The device is packaged in a 100-pin VQFP (Very Thin Quad Flat Pack) and has a speed grade of -4, with an 'I' suffix which typically indicates an industrial temperature range.

Applications:

  • Industrial Automation: Control systems, motor control, and sensor interface.
  • Automotive Electronics: In-car entertainment, driver assistance systems, and engine management.
  • Consumer Electronics: Set-top boxes, gaming consoles, and portable devices.
  • Networking Equipment: Routers, switches, and network interface cards.
  • Medical Devices: Diagnostic equipment and patient monitoring systems.
  • Aerospace and Defense: Avionics, radar systems, and communication equipment.
  • Instrumentation: Data acquisition, signal processing, and test equipment.

Features:

  • Configurable Logic Blocks (CLBs): Flexible logic resources for implementing custom digital circuits.
  • Block RAM: On-chip memory for data storage and buffering.
  • Clock Management: Dedicated clock circuitry for precise timing control.
  • Programmable I/Os: Flexible input/output pins for interfacing with various external devices.
  • Industrial Temperature Range: Suitable for operation in harsh environments.
  • VQFP Package: 100-pin VQFP package for space-constrained applications.
  • Speed Grade -4: Specifies the performance level of the device.

Benefits:

  • Design Flexibility: Allows for easy modification and customization of digital circuits.
  • Reduced Development Time: Shortens the design cycle compared to traditional ASIC designs.
  • Cost-Effective Solution: Provides a cost-competitive alternative to custom silicon.
  • Reprogrammability: Enables field upgrades and design iterations.
  • Integration: Consolidates multiple functions into a single device.
  • Reliable Operation: Designed for reliable operation in industrial environments.
  • Compact Size: The VQFP package offers a small footprint for space-constrained applications.

Additional Details:

The XCS20XL-4VQG100I is configured using a JTAG interface or external configuration memory. Detailed specifications such as power consumption, timing characteristics, and I/O standards are available in the Xilinx Spartan-XL family datasheet. The 'I' designation indicates operation within the industrial temperature range, typically -40°C to +85°C. Design tools such as Xilinx ISE or Vivado can be used to program and simulate the device.

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess