EN
  • EN
  • DE

ADA4853-1AKSZ-R2

Part No ADA4853-1AKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Amp 1 Voltage Feedback SC-70-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name ADA4853
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4853-1AKSZ-R2DKR, ADA4853-1AKSZ-R2TR, Q7235335, ADA4853-1AKSZ-R2CT, ADA48531AKSZR2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859881-ADA4853-1AKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4853-1AKSZ-R2 CAD Model

Description

Analog Devices Inc. ADA4853-1AKSZ-R2 Overview

The ADA4853-1AKSZ-R2 is a high-performance, single-supply, rail-to-rail output, voltage feedback amplifier from Analog Devices Inc. This compact and efficient integrated circuit is designed to deliver high-speed and low distortion, making it an ideal choice for a wide range of applications, including video, communications, and imaging systems.

Key Features

  • High Speed: With a bandwidth of 200 MHz, the ADA4853-1AKSZ-R2 is capable of handling high-speed signals, ensuring minimal signal degradation in fast applications.
  • Low Distortion: The low harmonic distortion characteristics of this amplifier make it suitable for high-fidelity applications where signal integrity is paramount.
  • Single-Supply Operation: Operating from a single supply voltage ranging from 3 V to 10 V, this amplifier simplifies power supply design and is ideal for portable and battery-powered applications.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the output signal to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.

Applications

The ADA4853-1AKSZ-R2 is versatile enough to be used in various applications. Its excellent video performance characteristics make it suitable for driving composite video lines, while its high-speed properties are ideal for ADC/DAC buffering, active filters, and high-speed integrators. The device's low distortion also makes it a good choice for professional audio equipment.

Package and Reliability

Encased in a compact 6-lead SC-70 package, the ADA4853-1AKSZ-R2 is designed for space-constrained applications without compromising performance. Analog Devices Inc. is known for its high-reliability components, and this product is no exception, providing consistent performance over its operational lifespan.

Conclusion

The ADA4853-1AKSZ-R2 from Analog Devices Inc. represents a blend of high-speed, low distortion, and flexibility, making it a go-to amplifier for designers who require a robust and reliable solution for their high-performance applications. Its single-supply, rail-to-rail output characteristics, combined with a compact form factor, ensure that it can be integrated into a wide array of electronic systems with ease.

You May Also Be Interested in

Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5705 $50.2755
27+ $3.7502 $101.2554
42+ $3.6330 $152.5860
57+ $3.5158 $200.4006
74+ $3.3986 $251.4964
99+ $3.0470 $301.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess