The XCR5064-10VQ44C is a Complex Programmable Logic Device (CPLD) from Xilinx Inc., belonging to the CoolRunner series. CPLDs are typically used for implementing a moderate amount of logic with relatively fast propagation delays. The '5064' indicates the number of macrocells, '10' signifies the speed grade, 'VQ44' denotes the package type (Plastic Very thin Quad Flatpack with 44 pins), and 'C' indicates the commercial temperature range.
Applications
- Address decoding
- Glue logic
- State machines
- Interface controllers
- Power-up sequencing
- Bus controllers
Features
- 64 macrocells
- Fast propagation delays
- Low power consumption
- In-system programmability (ISP)
- Multiple I/O pins
- Commercial temperature range (0°C to +70°C)
Benefits
- Fast and predictable timing
- Reduced power consumption compared to FPGAs
- Easy to program and reprogram
- Cost-effective solution for implementing logic circuits
- Simplified board design with fewer components
Additional Details
The XCR5064-10VQ44C offers a balance between performance and power consumption. The '-10' speed grade provides a specified propagation delay. Xilinx CPLDs are programmed using the Xilinx ISE or Vivado software tools and are typically configured using VHDL or Verilog. The VQ44 package offers a small form factor for space-constrained applications. Refer to the Xilinx datasheet for detailed specifications, pinout diagrams, and programming information. This CPLD is well-suited for applications requiring quick and reliable logic implementation.