EN
  • EN
  • DE

XCR3064XL10PCG44I

Part No XCR3064XL10PCG44I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1019341-XCR3064XL10PCG44I
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3064XL10PCG44I CAD Model

Description

The XCR3064XL-10PCG44I is a CoolRunner XPLA3 CPLD (Complex Programmable Logic Device) from Xilinx. These devices are known for their low power consumption and high performance, making them suitable for a variety of applications requiring programmable logic.

Applications

  • Address Decoding: Used for decoding memory addresses in embedded systems.
  • Glue Logic: Implements interface logic between different components in a system.
  • State Machines: Designed for implementing state machines in control systems.
  • I/O Expansion: Used for expanding the number of I/O ports in a system.
  • Power Management: Used in power management circuits for controlling and monitoring power distribution.

Features

  • Low Power Consumption: Known for its very low power consumption, making it suitable for portable and battery-powered applications.
  • High Performance: Offers high-speed operation, enabling rapid logic operations.
  • In-System Programmability (ISP): Allows for programming and reprogramming while the device is in the system, simplifying development and updates.
  • Flexible I/O Pins: Configurable I/O pins provide flexibility in system design and interface options.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Fast Logic Operations: High-speed performance enables rapid logic operations, improving overall system performance.
  • Simplified Development: In-system programmability simplifies prototyping, debugging, and field updates.
  • Versatile Integration: Flexible I/O pins and a compact package enable versatile integration into various system designs.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic.

The XCR3064XL-10PCG44I CPLD is a reliable and efficient solution for implementing custom logic functions in a variety of applications, particularly those requiring low power consumption and high performance. Key specifications include the number of macrocells, propagation delay, I/O count, and operating voltage range. The CPLD is designed to provide stable and efficient logic operations, ensuring optimal performance in industrial, commercial, and consumer applications. The "I" at the end of the part number likely denotes an Industrial temperature range.

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess