EN
  • EN
  • DE

XCF16PV048ART

Part No XCF16PV048ART
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195802-XCF16PV048ART
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCF16PV048ART CAD Model

Description

The XCF16PV048ART is a configuration PROM (configuration programmable read-only memory) manufactured by Xilinx Inc. It's designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it loads its configuration from this PROM, defining the FPGA's functionality.

Applications:

  • Xilinx FPGA Configuration: Primarily used to store configuration bitstreams for Xilinx FPGAs.
  • Embedded Systems: Can be used as non-volatile memory in embedded systems.
  • Data Storage: Used for storing small amounts of data that need to be retained even when power is off.
  • Bootloaders: Can store boot code for microprocessors.

Features:

  • 16 Megabits of Storage: Provides 16 megabits of non-volatile storage capacity.
  • Volatile Storage: Requires no power to maintain data.
  • Configuration: Easy configuration with industry-standard programmers.
  • ART Package: Uses a specific package for surface mounting.

Benefits:

  • Reliable FPGA Configuration: Ensures that the FPGA is properly configured at power-up.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Flexible Configuration: Allows easy updating of the FPGA's configuration.
  • Small Form Factor: The ART package allows for compact designs.

Additional Details:

The XCF16PV048ART is typically programmed using a JTAG interface or a dedicated PROM programmer. The FPGA reads the configuration data from the PROM during power-up or reset. The data transfer rate is determined by the FPGA's configuration interface. This PROM is specifically designed to work with Xilinx FPGAs and provides a reliable and cost-effective solution for FPGA configuration. The ART package is a small, surface-mount package that is suitable for high-density circuit boards. Detailed timing characteristics, voltage requirements, and programming procedures can be found in the Xilinx datasheet for this product.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess