EN
  • EN
  • DE

74VCXH245MNR2

Part No 74VCXH245MNR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 8BIT 3STATE BIDIR 20QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QFN (2.5x4.5)
Win Source Part Number 105975-74VCXH245MNR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian 74VCXH245MNR2 CAD Model

Description

ON Semiconductor 74VCXH245MNR2: A High-Speed Bidirectional Transceiver

The ON Semiconductor 74VCXH245MNR2 is a state-of-the-art bidirectional transceiver from the VCXH family, designed to facilitate smooth and efficient data transfer between two buses of different voltage levels. This high-speed transceiver is specifically engineered to address the needs of modern communication systems that require low-voltage operation and bidirectional data flow with high-speed capabilities.

With its advanced design, the 74VCXH245MNR2 is capable of transferring data at exceptional speeds while maintaining signal integrity. It operates as an interface between two buses, with the ability to shift logic levels to accommodate different voltage requirements. This makes it an ideal solution for systems that need to bridge the gap between 3.3V and 5V power domains.

Key Features:

  • Power Supply Flexibility: The device supports a wide range of operating voltages from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, providing a versatile interface for mixed-voltage applications.
  • High-Speed Operation: Designed for high-speed interconnect, the 74VCXH245MNR2 ensures swift data transfer, making it suitable for high-performance computing and telecommunication systems.
  • Low Power Consumption: Its low on-state resistance minimizes power dissipation, contributing to energy-efficient operation—a critical aspect in battery-powered and power-sensitive devices.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The device's pinout facilitates easy PCB layout with its flow-through architecture, which aids in simplifying the routing of high-speed signals.

The 74VCXH245MNR2 comes in a compact, lead-free MicroLeadFrame® package, which not only saves board space but also meets environmental standards by reducing hazardous substances in electronic devices. Its robust design ensures reliable operation even under the demanding conditions of industrial and commercial applications.

Whether it's for interfacing between different logic levels, driving lines with high capacitance, or ensuring data integrity in a high-speed data path, the ON Semiconductor 74VCXH245MNR2 is an excellent choice for designers looking for performance, power efficiency, and design flexibility in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1056 $60.8080
130+ $0.9071 $117.9230
200+ $0.8789 $175.7800
275+ $0.8505 $233.8875
355+ $0.8221 $291.8455
475+ $0.7371 $350.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess