EN
  • EN
  • DE

XC9572XL-10F48I

Part No XC9572XL-10F48I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415666-XC9572XL-10F48I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-10F48I CAD Model

Description

The XC9572XL-10F48I is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family. It's designed to implement complex logic functions, offering flexibility and integration in digital systems. The '10' indicates a propagation delay of 10 ns, while 'F48' signifies a 48-pin Fine-pitch Ball Grid Array (FBGA) package. The 'I' indicates Industrial temperature range.

Applications

  • Industrial Control Systems: Implementing custom control logic for machinery and equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices for control and data path functions.
  • Embedded Systems: Integrating logic functions within embedded applications.
  • Data Acquisition Systems: Handling high-speed data processing and control.
  • Aerospace Applications: Suitable for applications needing high reliability and performance in harsh environments.

Features

  • 72 Macrocells: Offers a significant amount of programmable logic for complex designs.
  • 1600 Usable Gates: Equivalent to 1600 discrete logic gates.
  • 10 ns Pin-to-Pin Logic Delay: Provides high-speed performance for demanding applications.
  • Up to 36 User I/O Pins: Enables connectivity with external devices and systems.
  • Advanced Architecture: Enhanced routing and logic capabilities for efficient design implementation.
  • In-System Programmability (ISP): Allows for easy design modifications and updates without removing the device from the board.
  • Low Power Consumption: Minimizes power requirements and reduces thermal management challenges.
  • IEEE 1149.1 JTAG Boundary Scan Support: Simplifies board-level testing and debugging.

Benefits

  • Design Flexibility: Easily adapts to changing design requirements through in-system programming.
  • High-Speed Performance: Fast propagation delays ensure efficient operation in demanding applications.
  • Reduced Board Space: Integrates multiple logic functions into a single device, saving valuable board space.
  • Cost-Effective Solution: Reduces component count and simplifies board design, lowering overall system cost.
  • Faster Development Cycles: In-system programmability and comprehensive design tools accelerate time-to-market.
  • Simplified Design Process: Xilinx's development tools provide a user-friendly environment for design, simulation, and implementation.
  • Enhanced System Reliability: Reduces the number of external connections, improving overall system reliability.

Additional Details

The XC9572XL-10F48I operates at 3.3V. It offers features like output enable control and programmable slew rate control, enhancing signal integrity and reducing noise. It's programmed using Xilinx's ISE or Vivado development tools. This part is available in a 48-pin FBGA package, offering a compact footprint. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess