EN
  • EN
  • DE

XC9572-15PCG84I

Part No XC9572-15PCG84I
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Enhanced pin-locking architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282013-XC9572-15PCG84I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572-15PCG84I CAD Model

Description

The Xilinx XC9572-15PCG84I is a Complex Programmable Logic Device (CPLD) from the XC9500 family, designed for high-performance and cost-sensitive applications. It offers a versatile solution for implementing various digital logic functions, including address decoding, control logic, and state machines. The "I" at the end signifies an industrial temperature range.

Applications:

  • Address Decoding
  • Control Logic
  • State Machine Implementation
  • Glue Logic
  • I/O Expansion
  • Motor Control

Features:

  • Logic Cells: 72 Macrocells
  • Propagation Delay: 15 ns
  • I/O Pins: 69
  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C (Industrial)
  • Package: 84-Pin PLCC (Plastic Leaded Chip Carrier)
  • Non-Volatile Configuration: Instant-on operation
  • In-System Programmability (ISP): Allows for easy design updates
  • Global Clock Buffers: Provide low-skew clock distribution

Benefits:

  • Cost-Effective: Provides a low-cost solution for implementing digital logic.
  • Non-Volatile: Instant-on operation without external configuration memory.
  • In-System Programmability: Enables easy design updates and field upgrades.
  • Industrial Temperature Range: Suitable for harsh environments.
  • Simplified Design: Easy to use design tools and development flow.

Additional Details:

The XC9572-15PCG84I utilizes a FastCONNECT II switch matrix, which facilitates high-speed signal routing and efficient resource allocation. Its non-volatile configuration eliminates the requirement for external configuration memory, leading to a reduction in system cost and simplification of board design. The in-system programmability (ISP) feature enables design modifications without needing to remove the device from the board. The inclusion of global clock buffers ensures minimal clock skew throughout the device. The 84-pin PLCC package provides a through-hole mounting option. The XC9572-15PCG84I's industrial temperature range makes it ideal for use in applications needing robust operation under wide temperature variations.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess