EN
  • EN
  • DE

XC9536XL-VQG64

Part No XC9536XL-VQG64
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP64
Manufacturer Xilinx Inc.
Win Source Part Number 717061-XC9536XL-VQG64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536XL-VQG64 CAD Model

Description

The Xilinx XC9536XL-VQG64 is a 36-macrocell Complex Programmable Logic Device (CPLD) from the CoolRunner XPLA3 family. This device offers a combination of high performance, low power consumption, and ease of use, making it suitable for a wide range of digital logic applications.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select memory chips.
  • Glue Logic: Implements interface logic between different components in a system.
  • Peripheral Control: Controls peripherals such as UARTs, timers, and counters.
  • State Machines: Implements complex state machines for control applications.
  • Data Path Logic: Performs data manipulation and routing in digital systems.

Features

  • 36 Macrocells: Provides a sufficient amount of logic resources for implementing moderately complex digital circuits.
  • Fast Propagation Delay: Offers high-speed performance with propagation delays as low as 5 ns.
  • Low Power Consumption: CoolRunner architecture ensures minimal power dissipation.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates.
  • 64-Pin VQFP Package: Compact package size for space-constrained applications.
  • Input/Output (I/O) Pins: Provides flexible I/O capabilities for interfacing with external devices.

Benefits

  • High Performance: Enables fast and efficient digital logic implementation.
  • Low Power: Minimizes power consumption and extends battery life in portable devices.
  • Design Flexibility: Allows for easy customization and adaptation to different applications.
  • Simplified Design Process: In-system programmability simplifies design iterations and updates.
  • Reduced Board Space: Compact package size minimizes board footprint.

Additional Details

The XC9536XL-VQG64 CPLD is based on Xilinx's CoolRunner architecture, which utilizes a charge-pump technology to reduce power consumption. The device features a hierarchical interconnect structure that allows for efficient routing of signals between macrocells. It also includes dedicated input/output blocks (IOBs) that provide flexible I/O capabilities, including programmable voltage levels and slew rates.

Programming of the XC9536XL-VQG64 is typically done using Xilinx's development tools, such as the ISE Design Suite or Vivado Design Suite. These tools provide a comprehensive environment for designing, simulating, and implementing digital logic circuits.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess