EN
  • EN
  • DE

XC9536-15VQG44I

Part No XC9536-15VQG44I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415647-XC9536-15VQG44I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536-15VQG44I CAD Model

Description

The XC9536-15VQG44I is a Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc., belonging to the XC9500 family. It's designed for various logic integration applications, offering flexibility, speed, and predictability. The VQG44 package is a 44-pin Very Thin Quad Flat Pack (VQFP) with a ground plane, offering a compact footprint and enhanced thermal performance.

Applications:

  • High-Speed Control Logic: Implementation of fast state machines and control circuits.
  • Address Decoding: Efficient decoding of memory addresses in embedded systems.
  • Glue Logic: Interfacing different components within a system.
  • Peripheral Control: Managing peripherals such as displays, sensors, and actuators.
  • Small Programmable Logic Functions: Implementing simple control circuits and other logic.

Features:

  • Performance: Features a propagation delay of 15 ns, ensuring fast and efficient operation.
  • In-System Programmable (ISP): Easily reprogrammable without removal from the circuit board.
  • 36 Macrocells: Configurable logic elements for various designs.
  • Global Clock Network: Ensures consistent timing across the device.
  • 44-Pin VQFP Package: Offers a compact footprint, ideal for space-constrained applications, with a ground plane for signal integrity.

Benefits:

  • Reduced Development Time: ISP capability allows for rapid prototyping and design iteration.
  • Increased System Performance: High-speed operation enables faster overall system performance.
  • Lower System Cost: Integrating logic functions into a single device reduces component count.
  • Enhanced Design Flexibility: Configurable logic elements provide adaptability to changing design needs.
  • Improved Board Layout: The VQFP package simplifies board layout, particularly beneficial for high-density designs.

Additional Details:

The XC9536-15VQG44I operates within the industrial temperature range. It's compatible with standard design tools and programming hardware. The device's architecture uses a cascadeable AND-OR array, effectively implementing complex logic functions. The versatile I/O structure supports a wide range of interface standards. The '15' denotes the speed grade, and 'I' signifies the industrial temperature range.

This CPLD offers a balance of performance, cost, and adaptability. It is well-suited for a variety of digital logic applications requiring reliable and efficient solutions. The VQFP package makes it a strong contender for applications where space is a major concern and good thermal performance is necessary.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess