EN
  • EN
  • DE

H5PS1G83JFR-Y5I

Part No H5PS1G83JFR-Y5I
Manufacturer Hynix Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 718453-H5PS1G83JFR-Y5I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H5PS1G83JFR-Y5I CAD Model

Description

The H5PS1G83JFR-Y5I is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component from Hynix Semiconductor, designed for applications requiring substantial memory bandwidth and capacity. As part of the H5PS series, this SDRAM is engineered to meet the demands of advanced computing and graphics processing systems.

Applications

  • High-performance computing: Used in servers and workstations to provide memory for computationally intensive tasks.
  • Graphics cards: Serves as the main memory in graphic cards, enabling smooth rendering of textures and complex 3D environments.
  • Gaming consoles: Integrated into gaming consoles for handling large game assets and rendering high-resolution graphics.
  • Networking equipment: Employed in routers and switches for packet buffering and high-speed data transfer.
  • Embedded systems: Utilized in embedded systems requiring large memory capacity and high-speed data access.

Features

  • 1Gb Capacity: Offers a substantial memory capacity of 1 Gigabit, suitable for applications dealing with large datasets.
  • High Bandwidth: Designed for high-speed data transfer, enabling efficient processing of data.
  • Low Power Consumption: Optimized for power efficiency, reducing energy consumption in various applications.
  • Advanced Packaging: Comes in an advanced package that ensures thermal stability and efficient heat dissipation.
  • JEDEC Standard Compliance: Compliant with JEDEC standards, ensuring compatibility with other system components.

Benefits

  • Enhanced Performance: High bandwidth and large capacity improve system performance.
  • Energy Efficiency: Low power consumption reduces operational costs and extends battery life in portable devices.
  • Reliable Operation: Robust design ensures reliable operation under varying conditions.
  • Easy Integration: JEDEC compliance simplifies the integration process into existing systems.
  • Scalability: The large capacity allows for scalability, accommodating future upgrades and expansions.

Additional Details

The H5PS1G83JFR-Y5I SDRAM operates at specific voltage levels and clock speeds, as defined by JEDEC standards. It features internal banks for concurrent memory access, improving overall memory access efficiency. The advanced packaging technology ensures that the component remains thermally stable, even under heavy workloads. This SDRAM is commonly used in applications where reliability and high performance are paramount.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess