EN
  • EN
  • DE

XC95288XL-10C/PQ208

Part No XC95288XL-10C/PQ208
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415636-XC95288XL-10C/PQ208
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC95288XL-10C/PQ208 CAD Model

Description

The XC95288XL-10C/PQ208, manufactured by Xilinx Inc., is a high-performance Complex Programmable Logic Device (CPLD) belonging to the XC9500XL family. This device offers a cost-effective solution for a variety of logic integration needs, combining the flexibility of programmable logic with the speed and predictability of gate arrays. The PQ208 package is a 208-pin plastic quad flat pack.

Applications:

  • High-speed control logic: Ideal for implementing fast state machines and control circuits.
  • Address decoding: Used in memory systems to decode addresses efficiently.
  • Glue logic: Acts as an interface between different components in a system.
  • Peripheral control: Used to control peripherals such as displays, sensors, and actuators.
  • Data path logic: Suitable for implementing data manipulation and routing functions.

Features:

  • High-performance: Offers a propagation delay of 10 ns, ensuring fast operation.
  • In-System Programmable (ISP): Allows for easy reprogramming without removing the device from the circuit board.
  • 288 macrocells: Provides a large number of configurable logic elements for complex designs.
  • Global clock network: Ensures consistent timing across the entire device.
  • Advanced feature set: Includes features such as output enable control and individual output polarity control.
  • 208-pin PQFP Package: The Plastic Quad Flat Pack offers a compact footprint and is suitable for surface mount assembly.

Benefits:

  • Reduced development time: ISP capability allows for rapid prototyping and design iteration.
  • Increased system performance: High-speed operation enables faster overall system performance.
  • Lower system cost: Integration of multiple logic functions into a single device reduces component count.
  • Enhanced design flexibility: Configurable logic elements provide the ability to adapt to changing design requirements.
  • Simplified board layout: The PQFP package simplifies board layout and reduces board space requirements.

Additional Details:

The XC95288XL-10C/PQ208 operates over the commercial temperature range. It is compatible with industry-standard design tools and programming equipment. The device utilizes a cascadeable AND-OR array architecture, which enables efficient implementation of complex logic functions. Its flexible I/O structure supports a wide range of interface standards.

This CPLD is designed to provide a balance of performance, cost, and flexibility, making it an excellent choice for a wide range of digital logic applications. The '10C' denotes the speed grade and temperature range (Commercial) respectively.

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess