EN
  • EN
  • DE

XC95108-10PCG84I

Part No XC95108-10PCG84I
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5V in-system programmable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281899-XC95108-10PCG84I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC95108-10PCG84I CAD Model

Description

The XC95108-10PCG84I is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500 family. Designed for a wide range of logic integration and control applications, this CPLD offers fast propagation delays, low power consumption, and flexible architecture. Its in-system programmability (ISP) allows for easy design changes and updates.

Applications

  • Address decoding
  • Glue logic replacement
  • Peripheral control
  • State machine implementation
  • Interface bridging

Features

  • 108 macrocells
  • 3,400 gates
  • System performance up to 100 MHz
  • Pin-to-pin logic delays as fast as 10 ns
  • In-system programmability (ISP) via JTAG
  • Flexible I/O architecture
  • 3.3V or 5V operation
  • Enhanced pin-locking architecture
  • Package: PCG84 (Plastic Quad Flatpack)

Benefits

  • High Performance: Fast propagation delays and high system performance enable the implementation of complex logic functions with minimal delays.
  • Flexible Architecture: Provides a versatile platform for implementing a wide range of digital logic designs.
  • In-System Programmability (ISP): Allows for easy design changes and updates without removing the device from the circuit board.
  • Reduced System Cost: Integrates multiple discrete logic components into a single device, reducing board space and component count.
  • Enhanced Design Security: Provides a secure platform for storing and executing critical logic functions.

Technical Specifications

The XC95108-10PCG84I features 108 macrocells and 3,400 equivalent gates. The pin-to-pin logic delay is as fast as 10 ns. The device operates at either 3.3V or 5V. The operating temperature range is typically -40°C to +85°C. The package is a PCG84 (Plastic Quad Flatpack). The device supports in-system programmability (ISP) via JTAG.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess