EN
  • EN
  • DE

XC7Z100-3FFGFFG900I

Part No XC7Z100-3FFGFFG900I
Manufacturer Xilinx Inc.
Catalog Embedded Processors and Controllers
Description SoCs with Hardware and Software Programmability, Speed Grade-3, Logic Cells 444K, FFG900, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 100 °C
Memory Size 256 kB
Speed Grade -3
Win Source Part Number 1193623-XC7Z100-3FFGFFG900I
Categories Embedded Processors and Controllers
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7Z100-3FFGFFG900I CAD Model

Description

The XC7Z100-3FFGFFG900I is a Zynq-7000 All Programmable System on a Chip (SoC) from Xilinx. This device integrates a dual-core ARM Cortex-A9 processor with 7 series FPGA fabric, offering a powerful and flexible platform for embedded systems development. The Zynq-7000 series combines the software programmability of an ARM processor with the hardware flexibility of an FPGA, enabling developers to create highly customized and optimized solutions.

Applications

  • Industrial automation
  • Aerospace and defense
  • Automotive driver assistance systems
  • Medical imaging
  • Video processing

Features

  • Dual-core ARM Cortex-A9 processor
  • 7 series FPGA fabric
  • High-speed transceivers
  • Extensive peripheral set (e.g., Ethernet, USB, CAN)
  • Security features (e.g., AES encryption)
  • Power management features

Benefits

  • High performance for demanding applications
  • Hardware acceleration for critical tasks
  • Flexible customization for specific requirements
  • Reduced system cost and complexity through integration
  • Faster time-to-market with software programmability

Additional Details

The XC7Z100-3FFGFFG900I features a 900-pin fine-pitch ball grid array (FFG) package. The device's speed grade is -3, indicating its performance level. The 'I' at the end signifies that it is an industrial temperature grade device. The ARM processor cores run at a clock speed of up to 1 GHz. The FPGA fabric contains a large number of configurable logic blocks (CLBs), DSP slices, and block RAM, allowing developers to implement custom hardware accelerators and interfaces.

The high-speed transceivers support various communication protocols, such as PCIe, Ethernet, and Serial RapidIO. The peripheral set includes interfaces for connecting to memory, sensors, and other external devices. Security features, such as AES encryption and secure boot, protect against unauthorized access and tampering. The device is supported by Xilinx's Vivado Design Suite, providing a comprehensive development environment for creating and debugging embedded systems. The Zynq-7000 family offers a powerful and versatile platform for a wide range of embedded applications, combining the best of both processor and FPGA technologies.

You May Also Be Interested in

NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess