EN
  • EN
  • DE

TA0920A

Part No TA0920A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 719 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839415-TA0920A
Ultra Librarian 3D Model Ultra Librarian TA0920A CAD Model

Description

The TA0920A is a SAW (Surface Acoustic Wave) filter produced by TAI-SAW TECHNOLOGY CO., LTD. These filters are crucial components used in radio frequency (RF) systems to selectively allow signals of specific frequencies to pass while blocking unwanted frequencies. Utilizing the piezoelectric effect and surface acoustic waves, SAW filters offer high performance in terms of minimal signal loss, sharp signal rejection, and controlled bandwidth. The TA0920A is typically designed to enhance signal quality and reduce interference in various communication applications.

Applications

  • Cordless phones
  • Wireless security systems
  • Remote keyless entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless sensors

Features

  • High Selectivity: Offers excellent out-of-band rejection.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Surface Mount Package: Enables automated assembly.
  • Compact Size: Facilitates integration into small devices.
  • Stable Performance: Reliable operation over a wide temperature range.

Benefits

  • Improved Signal Clarity: Reduces noise and interference, leading to better performance.
  • Increased Reliability: Minimizes signal degradation and potential system malfunctions.
  • Reduced Power Consumption: Due to low insertion loss, the overall power efficiency is improved.
  • Simplified Circuit Design: Easy integration into both new and existing designs.
  • Cost-Effective Solution: High performance at a competitive cost.

Technical Specifications (General - May Vary Depending on Specific Model)

While specific details will depend on the precise application and model, general characteristics of SAW filters like the TA0920A include:

  • Center Frequency: The nominal frequency around which the filter is designed to operate.
  • Bandwidth: The range of frequencies that the filter allows to pass with minimal attenuation.
  • Insertion Loss: The amount of signal power lost as it passes through the filter.
  • Rejection: The attenuation of signals outside the passband.
  • Impedance: Typically 50 Ohms.
  • Operating Temperature: The range of temperatures over which the filter is specified to operate.
  • Package Type: SMD (Surface Mount Device).

Refer to the manufacturer's datasheet for complete specifications.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess