EN
  • EN
  • DE

XC7Z035-L2FFGFFG676E

Part No XC7Z035-L2FFGFFG676E
Manufacturer Xilinx Inc.
Catalog Embedded Processors and Controllers
Description SoCs with Hardware and Software Programmability, Speed Grade-L2, Logic Cells 275K, FFG676, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 100 °C
Memory Size 256 kB
Speed Grade -L2
Win Source Part Number 1006405-XC7Z035-L2FFGFFG676E
Categories Embedded Processors and Controllers
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7Z035-L2FFGFFG676E CAD Model

Description

The XC7Z035-L2FFGFFG676E is a Zynq-7000 All Programmable System on a Chip (SoC) manufactured by Xilinx. This powerful device integrates a dual-core ARM Cortex-A9 processor with 28nm programmable logic, providing a flexible and scalable platform for a wide range of embedded applications. The 'L2' denotes a specific speed grade, and the 'FFGFFG676' indicates the package type and pin count.

Applications:

  • Industrial Automation: Used in industrial control systems, motor control, and robotics for real-time processing and control.
  • Aerospace and Defense: Employed in aerospace and defense applications such as radar processing, image processing, and communication systems.
  • Medical Imaging: Integrated into medical imaging equipment for image processing, analysis, and display.
  • Automotive Systems: Utilized in automotive systems for advanced driver-assistance systems (ADAS), infotainment, and vehicle control.
  • Broadcast and Pro AV: Found in broadcast and professional audio/video equipment for video processing, encoding, and decoding.

Features:

  • Dual-Core ARM Cortex-A9 Processor: Features a dual-core ARM Cortex-A9 processor for running operating systems and application software.
  • 28nm Programmable Logic: Includes a large amount of programmable logic (FPGA fabric) for implementing custom hardware accelerators and logic functions.
  • High-Speed Interfaces: Supports high-speed interfaces such as Gigabit Ethernet, USB, and PCIe for connectivity.
  • Memory Interfaces: Provides flexible memory interfaces for DDR3, DDR2, and other memory types.
  • Security Features: Incorporates security features such as AES encryption and secure boot for protecting sensitive data and intellectual property.

Benefits:

  • High Performance: Delivers high performance through the combination of the ARM processor and programmable logic.
  • Flexibility and Scalability: Offers flexibility and scalability for adapting to evolving application requirements.
  • Reduced System Cost: Reduces system cost by integrating multiple functions into a single chip.
  • Faster Time-to-Market: Enables faster time-to-market through the use of programmable logic for rapid prototyping and customization.
  • Power Efficiency: Provides power efficiency through the use of advanced 28nm process technology.

Additional Details:

The XC7Z035-L2FFGFFG676E is part of the Zynq-7000 family, offering a balance of processing power and programmable logic resources. It supports various operating systems, including Linux, and development tools such as Xilinx Vivado. Detailed specifications regarding logic cells, memory capacity, and I/O count are available in the official Xilinx datasheet.

You May Also Be Interested in

Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess