EN
  • EN
  • DE

XC7K410T-2FBG900CES

Part No XC7K410T-2FBG900CES
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105700-XC7K410T-2FBG900CES
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7K410T-2FBG900CES CAD Model

Description

The XC7K410T-2FBG900CES is a Kintex-7 FPGA from Xilinx. This FPGA is designed to offer a balance of high performance, low power consumption, and cost-effectiveness, making it suitable for a wide range of applications, particularly those requiring high-speed processing and flexible connectivity.

Applications

  • Wireless Communications: Baseband processing, digital pre-distortion, and channel equalization.
  • Data Center: Network acceleration, data compression, and storage solutions.
  • Broadcast: Video processing, encoding, and transcoding.
  • Industrial Automation: Machine vision, motor control, and robotics.
  • Medical Imaging: Image processing, diagnostic equipment, and patient monitoring systems.

Features

  • Logic Cells: Contains approximately 406,720 logic cells for implementing complex digital circuits.
  • Block RAM: Features 34,380 Kbits of block RAM for high-performance memory applications.
  • DSP Slices: Includes 1,540 DSP slices for accelerating digital signal processing tasks.
  • Clock Management: Provides advanced clock management capabilities for generating and distributing clock signals.
  • High-Speed I/O: Supports high-speed I/O interfaces, including transceivers capable of operating at speeds up to 12.5 Gbps.
  • Package: Available in a FBG900 package, which is a fine-pitch ball grid array (BGA) with 900 pins.
  • Temperature Grade: Commercial temperature grade, typically operating from 0°C to +85°C.

Benefits

  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power: Optimized for low power consumption, making it suitable for energy-efficient systems.
  • Flexibility: Can be reprogrammed to implement different digital circuits and functions.
  • Integration: Integrates a wide range of features and resources, reducing the need for external components.
  • Scalability: Offers a scalable architecture for adapting to changing application requirements.

Additional Details

The XC7K410T-2FBG900CES operates with a core voltage of typically 1.0V. It supports various I/O standards, including LVCMOS, LVTTL, and HSTL. This FPGA is often used in applications that require high-speed data processing, flexible logic implementation, and advanced connectivity. The -2 speed grade indicates a specific performance level within the Kintex-7 family. The CES designation may indicate a specific configuration or customer-specific engineering sample.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess