EN
  • EN
  • DE

XC7372-10PC68C

Part No XC7372-10PC68C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228716-XC7372-10PC68C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7372-10PC68C CAD Model

Description

The XC7372-10PC68C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC7300 series. This FPGA is designed to provide flexible and customizable logic solutions for a wide range of digital applications. It is characterized by its programmable interconnects and configurable logic blocks, which allow designers to implement complex digital circuits without the need for custom silicon fabrication.

Applications:

  • Prototyping: Used in the early stages of product development to validate designs before committing to ASIC development.
  • Digital Signal Processing (DSP): Suitable for implementing custom DSP algorithms in areas like audio and video processing.
  • Image Processing: Used in image recognition, video encoding/decoding, and other visual computing tasks.
  • Networking: Employed in network interface cards (NICs) and switches for packet processing and routing.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) for automation and process control.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of programmable logic blocks that can be configured to implement various logic functions.
  • Programmable Interconnects: Offers a flexible routing architecture to connect CLBs and I/O blocks.
  • I/O Blocks (IOBs): Supports a variety of I/O standards and interfaces for communication with external devices.
  • On-Chip Memory: Includes embedded memory blocks for data storage and buffering.
  • Clock Management: Features clock generation and distribution circuitry for precise timing control.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions and adapt to changing requirements.
  • Time-to-Market: Reduces development time compared to traditional ASIC designs.
  • Cost-Effectiveness: Provides a cost-effective solution for low- to medium-volume production.
  • Reprogrammability: Enables in-system updates and modifications without hardware changes.
  • High Performance: Delivers high-speed performance for demanding applications.

Additional Details:

The XC7372-10PC68C typically operates at a specific voltage (e.g., 3.3V) and has a defined temperature range. The PC68 package refers to a 68-pin Plastic Quad Flat Pack (PQFP). Specific timing characteristics and power consumption will vary based on the implemented design. Refer to the Xilinx documentation for detailed specifications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess