The XC6VLX365T-2FFG1156I4228 is a high-performance Virtex-6 FPGA from Xilinx Inc., designed for demanding applications that require high logic density, advanced features, and exceptional performance. This FPGA is part of the Virtex-6 family, known for its advanced power management, high-speed serial connectivity, and robust feature set. The XC6VLX365T-2FFG1156I4228 is commonly used in a wide range of applications, including data centers, high-performance computing, and advanced signal processing.
Applications
- High-performance computing
- Data centers and networking equipment
- Aerospace and defense applications
- Advanced signal processing
- Medical imaging
Features
- High logic density with 364,864 logic cells
- Integrated PCI Express Gen2 endpoint blocks
- High-speed serial transceivers (up to 11.2 Gbps)
- Integrated memory controllers (DDR3)
- Advanced power management features
- 1156-pin Fine-Pitch Flip-Chip Ball Grid Array (FFG1156) package
Benefits
- High performance for demanding applications
- Reduced system power consumption
- Simplified system design with integrated features
- Increased system bandwidth with high-speed serial connectivity
- Flexibility in implementing custom logic functions
Additional Details
The XC6VLX365T-2FFG1156I4228 features a high logic density of 364,864 logic cells, providing ample resources for implementing complex digital designs. It includes integrated PCI Express Gen2 endpoint blocks, which enable high-speed communication with other devices in the system. The FPGA also features high-speed serial transceivers that support data rates up to 11.2 Gbps, making it suitable for high-bandwidth applications. The integrated memory controllers support DDR3 memory, providing high-speed access to external memory. The XC6VLX365T-2FFG1156I4228 incorporates advanced power management features, which reduce system power consumption and improve thermal performance. The device is available in a 1156-pin Fine-Pitch Flip-Chip Ball Grid Array (FFG1156) package. The XC6VLX365T-2FFG1156I4228 is programmed using Xilinx development tools, which provide a comprehensive environment for design entry, simulation, and device programming. The '2' indicates a speed grade. The 'I' indicates industrial temperature range.