EN
  • EN
  • DE

XC5VFX100T-2FF1136I4253

Part No XC5VFX100T-2FF1136I4253
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189397-XC5VFX100T-2FF1136I4253
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5VFX100T-2FF1136I4253 CAD Model

Description

The XC5VFX100T-2FF1136I4253 is a Virtex-5 FXT FPGA from Xilinx. This high-performance FPGA is designed for applications requiring a combination of logic, memory, and signal processing capabilities. It features a PowerPC processor block, enabling embedded processing alongside programmable logic. The "-2" speed grade indicates a specific performance level, and the FF1136 package refers to a 1136-pin flip-chip fine-pitch ball grid array (FBGA) package. The 'I' designates that the operating temperature range is industrial.

Applications

  • Aerospace and Defense Systems
  • High-Performance Computing
  • Networking Equipment
  • Medical Imaging
  • Industrial Automation

Features

  • Logic Cells: Approximately 100,000
  • DSP Slices: ~640
  • Block RAM: ~4.5 Mbits
  • PowerPC 440 Embedded Processor: Integrated hard processor core
  • High-Speed Serial Transceivers: Multi-gigabit transceivers for high-bandwidth communication
  • Clock Management: Advanced clocking resources for flexible clock distribution
  • Package: 1136-pin FBGA
  • Speed Grade: -2
  • Operating Temperature: Industrial

Benefits

  • High Performance: Provides substantial logic capacity and processing power for demanding applications.
  • Integrated Processor: Enables embedded processing and system-on-chip (SoC) designs.
  • High-Speed Connectivity: Supports high-bandwidth communication through integrated transceivers.
  • Flexibility: Allows for custom hardware acceleration and algorithm implementation.
  • Robust Design: Suitable for use in harsh environments due to its industrial temperature range.

Additional Details

The Virtex-5 FXT family combines the flexibility of programmable logic with the performance of a hard processor core. The PowerPC processor can be used to handle control tasks, while the FPGA fabric can be used to accelerate data processing algorithms. The high number of DSP slices allows for efficient implementation of signal processing functions, while the abundant block RAM provides ample on-chip memory. The device is configured using JTAG or other configuration interfaces. The 1136-pin FBGA package offers a high pin count for extensive I/O connectivity. The industrial temperature range ensures operation in demanding environments. The Virtex-5 family is widely used in applications requiring high performance, flexibility, and reliability.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $451.3889 $451.3889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess