EN
  • EN
  • DE

XC52065PC84I

Part No XC52065PC84I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 84
RoHS Non-Compliant
Win Source Part Number 980177-XC52065PC84I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC52065PC84I CAD Model

Description

The XC52065PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC5200 family. FPGAs are programmable integrated circuits that can be configured by the designer after manufacturing. They are used to implement custom digital logic circuits, making them ideal for a wide range of applications requiring flexibility and rapid prototyping.

Applications

  • Digital signal processing (DSP): Used in DSP applications for implementing custom signal processing algorithms.
  • Image processing: Employed in image processing systems for real-time image analysis and manipulation.
  • Communication systems: Utilized in communication systems for implementing custom communication protocols.
  • Industrial control: Integrated into industrial control systems for controlling machinery and processes.
  • Aerospace and defense: Found in aerospace and defense applications for implementing custom electronic systems.

Features

  • Configurable logic blocks (CLBs): Contains an array of configurable logic blocks for implementing digital logic functions.
  • Input/output blocks (IOBs): Includes input/output blocks for interfacing with external devices.
  • Interconnect resources: Features programmable interconnect resources for routing signals between logic blocks and I/O blocks.
  • On-chip memory: Offers on-chip memory for storing data and program code.
  • Clock management: Includes clock management circuitry for generating and distributing clock signals.
  • Programming: Can be programmed using hardware description languages (HDLs) such as VHDL or Verilog.
  • Package: Available in various package options, including PQFP and TQFP.
  • Operating voltage: Operates with a specified supply voltage.

Benefits

  • Flexibility: Provides high flexibility for implementing custom digital logic circuits.
  • Rapid prototyping: Enables rapid prototyping of digital designs.
  • Parallel processing: Supports parallel processing for high-speed performance.
  • Reconfigurability: Can be reconfigured to implement different functions.
  • Customization: Allows for customization of hardware to meet specific application requirements.

Additional Details

The XC52065PC84I features 65,000 usable gates. It is available in an 84-pin PLCC package (as indicated by PC84). The 'I' at the end signifies industrial temperature range. The configuration data is typically loaded from an external memory device. The part number specifies the logic density and package type.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess