EN
  • EN
  • DE

XC5202TQ144

Part No XC5202TQ144
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199655-XC5202TQ144
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5202TQ144 CAD Model

Description

The XC5202TQ144 is a Field Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC5200 series. This series is designed for high-performance, high-density programmable logic applications.

Applications:

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Data acquisition systems
  • High-speed digital signal processing

Features:

  • Logic Cells: 2,000
  • Registers: Number depends on configuration
  • I/O Pins: 116
  • Package: TQFP-144 (Thin Quad Flat Pack)
  • Operating Voltage: 5V
  • System Performance: High-speed logic implementation
  • Programmability: In-system programmability
  • Clock Management: Dedicated clock input pins and clock distribution network
  • Operating Temperature: Typically 0°C to +70°C (Commercial)

Benefits:

  • High logic density allows for implementing complex digital circuits.
  • In-system programmability enables design changes and updates without replacing the device.
  • Flexible I/O configuration supports a wide range of interface standards.
  • The TQFP-144 package offers a balance between pin count and board space.
  • High-speed performance is suitable for demanding applications requiring fast data processing.
  • Clock management features facilitate efficient clock distribution and synchronization.

This FPGA provides a versatile platform for implementing custom digital logic circuits. Its high density, programmability, and performance make it suitable for various applications requiring flexible and reconfigurable hardware.

You May Also Be Interested in

Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Winbond Electronics
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess