EN
  • EN
  • DE

XC4VSX35-10FF668I4161

Part No XC4VSX35-10FF668I4161
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA-668
Manufacturer Xilinx Inc.
Win Source Part Number 750720-XC4VSX35-10FF668I4161
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4VSX35-10FF668I4161 CAD Model

Description

The XC4VSX35-10FF668I4161 is a Virtex-4 SX series FPGA (Field-Programmable Gate Array) manufactured by Xilinx Inc. This FPGA is designed for high-performance signal processing and embedded applications, offering a combination of logic resources, memory, and DSP capabilities.

Applications

  • Wireless communication systems
  • Video processing
  • Image processing
  • Industrial automation
  • Aerospace and defense applications

Features

  • Logic Cells: Configurable logic blocks (CLBs) provide flexible logic implementation.
  • Memory: Block RAM and distributed RAM for on-chip data storage.
  • DSP Slices: Dedicated DSP slices for high-performance signal processing.
  • Clock Management: Advanced clock management circuitry for precise timing control.
  • I/O Interfaces: Wide range of I/O interfaces for connectivity with external devices.
  • Package: FF668 package for surface mount assembly.

Benefits

  • High Performance: Logic resources and DSP slices enable high-performance signal processing.
  • Flexibility: Configurable logic allows for flexible system design.
  • Integration: Integrated memory and DSP capabilities reduce the need for external components.
  • Connectivity: Wide range of I/O interfaces enables connectivity with various external devices.
  • Time-to-Market: Programmable nature allows for rapid prototyping and development.

Additional Details

The XC4VSX35-10FF668I4161 FPGA operates with a core voltage of 1.2V and features a high-speed serial I/O interface for communication with external devices. It is designed to meet the demanding requirements of high-performance applications. The FPGA is programmed using Xilinx's ISE design suite, which provides a comprehensive set of tools for design entry, simulation, and implementation. The device is designed to provide a high level of integration and flexibility for custom hardware acceleration. Detailed specifications regarding the number of logic cells, memory capacity, and DSP slice count can be found in the Xilinx datasheet for this part number. The Virtex-4 SX series is well-suited for applications requiring high computational throughput and low latency, making it a popular choice in various signal processing and embedded systems.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.9290 $97.9290
2+ $94.8682 $189.7364
3+ $91.8086 $275.4258
4+ $88.7479 $354.9916
5+ $79.5668 $397.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess