EN
  • EN
  • DE

LM48860TLX/NOPB

Part No LM48860TLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier | IC AMP AUDIO PWR .05W AB 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 50mW x 2 at 32Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 12-μSMD (1.49x2)
Manufacturer Package 12-WFBGA
Family Part Number LM48860
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200079-LM48860TLX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48860TLX/NOPB CAD Model

Description

The LM48860TLX/NOPB is an advanced audio amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This innovative component is part of TI's extensive audio IC portfolio and is tailored for portable and space-constrained applications requiring high-quality sound amplification.

Key Features

  • Output Power: The LM48860TLX/NOPB delivers a robust output power that is suitable for a wide range of audio applications, ensuring clear and powerful sound reproduction.
  • Efficiency: With an emphasis on energy efficiency, this audio amplifier helps to extend battery life in portable devices, making it an ideal choice for consumer electronics where power conservation is crucial.
  • Low Noise: The design of the LM48860TLX/NOPB minimizes noise, providing a high signal-to-noise ratio for an enhanced audio experience without unwanted sounds.
  • Thermal Protection: Built-in thermal protection safeguards the amplifier from potential overheating, ensuring reliability and longevity of the device.
  • Space-Saving: The compact footprint of the LM48860TLX/NOPB makes it suitable for applications with limited PCB space without compromising on performance.

Applications

The LM48860TLX/NOPB is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and smartphones
  • Portable media players
  • Tablet computers
  • Portable gaming devices
  • Notebook computers

Product Specifications

The LM48860TLX/NOPB is available in a lead-free, environmentally friendly package that complies with RoHS standards. It operates over a wide power supply range and has a low quiescent current, making it an excellent choice for battery-powered devices. Additionally, it is designed for ease of use with minimal external components required for operation.

For engineers and designers looking for a high-performance audio amplification solution, the LM48860TLX/NOPB from Texas Instruments offers a perfect blend of power, efficiency, and compactness, backed by TI's reputation for quality and innovation.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess