EN
  • EN
  • DE

XC4085XLA-09BG352

Part No XC4085XLA-09BG352
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412736-XC4085XLA-09BG352
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4085XLA-09BG352 CAD Model

Description

The XC4085XLA-09BG352 is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA family. These FPGAs are known for their flexibility and performance in implementing custom digital logic. This particular device offers a configurable architecture, allowing designers to tailor the hardware to their specific application needs. The '09' in the part number designates the speed grade, while 'BG352' refers to the package type. It contains a matrix of configurable logic blocks (CLBs) interconnected by a programmable routing network, allowing for the implementation of complex digital circuits.

Applications:

  • Custom Digital Circuit Prototyping: Ideal for quickly prototyping and testing digital circuit designs.
  • Hardware Acceleration: Used to accelerate computationally intensive tasks in applications such as image processing and cryptography.
  • Networking Equipment: Employed in routers, switches, and other networking devices to implement custom protocols and data processing functions.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for real-time control and monitoring.
  • Aerospace and Defense Applications: Deployed in various aerospace and defense systems for signal processing, data acquisition, and control.

Features:

  • Configurable Logic Blocks (CLBs): The basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • Programmable Interconnect: Allows for flexible routing of signals between CLBs and IOBs.
  • Advanced CMOS Technology: Offers high performance and low power consumption.
  • On-Chip Memory: Provides storage for data and configuration.
  • Clock Management Circuitry: Supports various clocking schemes for synchronous designs.
  • BG352 Package: A Ball Grid Array (BGA) package with 352 pins, offering high pin density and improved thermal performance.

Benefits:

  • Flexibility: Allows designers to implement custom logic circuits tailored to their specific application requirements.
  • Rapid Prototyping: Speeds up the development cycle by allowing designers to quickly implement and test their designs.
  • Reconfigurability: Enables designers to modify the FPGA's functionality after deployment, allowing for bug fixes and feature updates.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Cost-Effective: Provides a cost-efficient solution for prototyping and low-volume production.

Additional Details:

The XC4085XLA-09BG352 operates at a specific speed grade ('09'), indicating its performance capabilities within the XC4000XLA family. The BG352 package provides a high-density connection to the circuit board, facilitating signal integrity and thermal management. The absence of a 'C' at the end of the part number may indicate an industrial temperature range. Further details regarding the number of logic cells, I/O pins, and memory size can be found in the Xilinx XC4000XLA family datasheet.

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess