EN
  • EN
  • DE

XC4085XLA-07BG560C

Part No XC4085XLA-07BG560C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0021+
Reference case BGA
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 750718-XC4085XLA-07BG560C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4085XLA-07BG560C CAD Model

Description

The XC4085XLA-07BG560C is a Field-Programmable Gate Array (FPGA) from Xilinx's popular XC4000XLA family. These FPGAs are known for their flexibility and ability to be reconfigured, making them ideal for a variety of prototyping and low-volume production applications.

Applications:

  • Prototyping of digital circuits: Enables designers to quickly test and validate their designs before committing to silicon.
  • Custom logic implementation: Allows users to implement specific logic functions tailored to their application requirements.
  • Hardware acceleration: Can be used to accelerate computationally intensive tasks, such as image processing and data encryption.
  • Interface bridging: Facilitates communication between different hardware components with incompatible interfaces.
  • Embedded systems development: Serves as a core component in embedded systems, providing programmable logic for control and data processing.

Features:

  • System-level features: Offering a balance of speed and density suitable for complex designs.
  • On-chip Delay-Locked Loop (DLL): The DLL is a key feature enabling clock management and high-speed operation.
  • Versatile I/O capabilities: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI.
  • Advanced process technology: Fabricated using advanced process technology to minimize power consumption and maximize performance.
  • In-system programmability: Allows the device to be reprogrammed while it is in the system, simplifying development and enabling field upgrades.

Benefits:

  • Reduced time-to-market: The programmability of the FPGA allows for rapid prototyping and iteration, shortening the design cycle.
  • Increased flexibility: The device can be reconfigured to adapt to changing requirements or evolving standards.
  • Lower development costs: The need for custom ASIC design is eliminated, reducing development costs and risks.
  • Improved system performance: Hardware acceleration of critical tasks can significantly improve overall system performance.
  • Enhanced product differentiation: Custom logic implementation allows for the creation of unique and differentiated products.

Additional Details:

The XC4085XLA-07BG560C is packaged in a 560-pin Ball Grid Array (BGA). It operates at a core voltage of 3.3V and supports a wide temperature range. The internal architecture consists of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. Configuration data is stored in static RAM (SRAM) cells, which are loaded at power-up from an external memory device.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess