EN
  • EN
  • DE

XC4052XLA09BG352C

Part No XC4052XLA09BG352C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105367-XC4052XLA09BG352C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4052XLA09BG352C CAD Model

Description

The XC4052XLA09BG352C is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC4000XLA family. These FPGAs are designed for a wide array of digital logic applications, providing a customizable hardware platform for implementing complex digital circuits. The XC4000XLA family is characterized by its advanced architecture and efficient performance.

Applications

  • Telecommunications Infrastructure: Employed in base stations, routers, and switches for signal processing and data handling.
  • Industrial Automation Systems: Used in programmable logic controllers (PLCs) for controlling machinery and processes.
  • Medical Imaging Equipment: Integrated into MRI, CT scanners, and ultrasound systems for image processing.
  • Aerospace and Defense Systems: Utilized in radar systems, navigation systems, and communication equipment.
  • High-Performance Computing: Applied in custom computing platforms for accelerating specific algorithms.

Features

  • Configurable Logic Blocks (CLBs): Provides a large array of configurable logic blocks that can be programmed to implement various logic functions.
  • Hierarchical Interconnect Architecture: Features a flexible interconnect structure for efficient routing of signals.
  • On-Chip Block RAM: Includes dedicated block RAM for high-speed data storage and retrieval.
  • Versatile I/O Interface: Supports a wide range of input/output standards for interfacing with different devices.
  • Low Power Operation: Designed for low power consumption, making it suitable for portable and battery-powered applications.
  • BG352 Package: Housed in a BG352 package, which offers high pin density and improved thermal performance.
  • -09 Speed Grade: Indicates a specific performance level within the XC4000XLA family, offering faster operation compared to lower speed grades.

Benefits

  • Rapid Prototyping: Enables quick design and testing of digital circuits.
  • Design Flexibility: Allows for easy modification and optimization of designs without requiring hardware changes.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing component count and board space.
  • Adaptability: Can be reconfigured to adapt to changing requirements or new functionalities.

The XC4052XLA09BG352C FPGA is a versatile and high-performance solution for implementing complex digital designs. Its configurable architecture, on-chip resources, and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess