EN
  • EN
  • DE

XC4028XLA-09BG352I

Part No XC4028XLA-09BG352I
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842634-XC4028XLA-09BG352I
Ultra Librarian 3D Model Ultra Librarian XC4028XLA-09BG352I CAD Model

Description

The XC4028XLA-09BG352I is a Field-Programmable Gate Array (FPGA) from Xilinx's popular XC4000XLA family. This FPGA offers a flexible and customizable platform for implementing a wide variety of digital logic circuits. Its architecture is based on configurable logic blocks (CLBs) interconnected by a programmable routing network, allowing designers to tailor the device to their specific application needs. The XC4000XLA family is known for its reliability and versatility, making it suitable for both prototyping and production environments.

Applications

  • Prototyping digital circuits: Used for verifying designs before committing to ASIC development.
  • Custom logic implementation: Ideal for applications requiring specialized digital logic functions not available in standard microprocessors or microcontrollers.
  • Data acquisition systems: Can be configured to perform high-speed data processing and signal conditioning.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications equipment: Suitable for implementing digital signal processing (DSP) algorithms and custom communication protocols.

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Programmable Interconnect: A flexible routing network allows designers to connect CLBs to create complex circuits.
  • Input/Output Blocks (IOBs): Provide an interface between the FPGA and external devices.
  • On-chip RAM: Allows for data storage and temporary buffering.
  • Low-power operation: Designed for energy-efficient applications.

Benefits

  • Flexibility: Can be reconfigured to implement different logic functions, allowing for design changes without requiring new hardware.
  • Fast prototyping: Reduces time-to-market by allowing designers to quickly implement and test their designs.
  • Customization: Allows designers to create highly specialized circuits tailored to their specific application requirements.
  • Reduced development costs: Eliminates the need for expensive ASIC development for low- to medium-volume applications.
  • Improved performance: Can achieve higher performance than general-purpose processors for certain applications due to its parallel processing capabilities.

Additional Details

The XC4028XLA-09BG352I features a 352-pin Ball Grid Array (BGA) package. It operates at a core voltage of 3.3V and offers a system performance of up to 90 MHz. The device has a typical gate count of 28,000. It also supports various configuration methods, including serial and parallel configuration. This FPGA is a versatile solution for a wide range of digital logic applications, offering a balance of performance, flexibility, and cost-effectiveness.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess