EN
  • EN
  • DE

XC4013E-PQ240-3C

Part No XC4013E-PQ240-3C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105344-XC4013E-PQ240-3C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4013E-PQ240-3C CAD Model

Description

The Xilinx XC4013E-PQ240-3C is a Field-Programmable Gate Array (FPGA) from the XC4000E family. These FPGAs provide a flexible and reconfigurable platform for implementing digital logic circuits. The ability to reconfigure the device after manufacturing allows for design changes and updates without requiring new hardware.

Applications:

  • Digital Signal Processing (DSP): Implementing filters, transforms, and other DSP algorithms.
  • Image and Video Processing: Used in applications such as video encoding, decoding, and image recognition.
  • Communication Systems: Implementing communication protocols and interfaces.
  • Industrial Control: Used in applications such as motor control, robotics, and process automation.
  • Aerospace and Defense: Used in applications such as radar, sonar, and navigation systems.

Features:

  • Configurable Logic Blocks (CLBs): The basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provide an interface between the FPGA's internal logic and the external world.
  • Interconnect Resources: Allow flexible routing of signals between CLBs and IOBs.
  • On-chip RAM: Provides memory resources for storing data and intermediate results.
  • Clock Management: Provides clock generation and distribution capabilities.
  • PQ240 Package: A 240-pin Plastic Quad Flat Pack.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions as needed.
  • Fast Prototyping: Allows for rapid prototyping and testing of designs.
  • Cost-Effective: Can be more cost-effective than custom ASICs for low to medium volume applications.
  • Adaptability: Can be adapted to changing requirements or standards.
  • High Performance: Can achieve high performance through parallel processing and custom hardware acceleration.

Additional Details:

The XC4013E-PQ240-3C is a member of the XC4000E family, known for its enhanced features and performance compared to earlier XC4000 devices. The '-3' speed grade indicates a specific performance level within the family. The PQ240 package provides a large number of I/O pins for connecting to external devices. When designing with this device, it is crucial to consult the Xilinx documentation for detailed specifications, including voltage requirements, power consumption, and timing constraints. Proper design practices and simulation are essential to ensure correct functionality and optimal performance.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess