EN
  • EN
  • DE

XC4010E2PQG160C

Part No XC4010E2PQG160C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx QFP160
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207995-XC4010E2PQG160C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4010E2PQG160C CAD Model

Description

The XC4010E2PQG160C is a Field-Programmable Gate Array (FPGA) from Xilinx's popular XC4000E family. This series is known for its versatility and is designed for a wide range of digital logic applications. The device provides a flexible and customizable platform for implementing complex digital circuits, allowing designers to prototype and implement systems quickly and efficiently.

Applications

  • Prototyping digital systems: The XC4010E2PQG160C allows designers to rapidly prototype and test new digital circuit designs before committing to a fixed ASIC implementation.
  • Custom logic implementation: It is used to implement custom logic functions tailored to specific application requirements.
  • Data acquisition systems: Its programmable nature makes it suitable for implementing custom data acquisition and processing algorithms.
  • Communication systems: The FPGA can be used to implement custom communication protocols and interfaces.
  • Industrial control systems: It can be incorporated into industrial control systems to perform real-time processing and control functions.

Features

  • Configurable Logic Blocks (CLBs): The core of the device consists of an array of CLBs, which are the fundamental building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): IOBs provide the interface between the internal logic and the external world, allowing the device to communicate with other components.
  • Programmable Interconnect: A hierarchical interconnect structure allows for flexible routing of signals between CLBs and IOBs.
  • On-chip RAM: The device includes on-chip RAM blocks that can be used for data storage.
  • 160-Pin PQFP Package: It's packaged in a 160-Pin Plastic Quad Flat Pack (PQFP) for easy integration onto PCBs.
  • Enhanced architecture: Offers improvements over previous XC4000 families, including better performance and higher density.

Benefits

  • Flexibility: The programmable nature of the FPGA allows designers to modify the device's functionality even after it has been deployed in the field.
  • Rapid Prototyping: The device enables rapid prototyping of digital systems, reducing development time and cost.
  • Customization: Designers can customize the device to meet the specific requirements of their application.
  • Time-to-market: The rapid prototyping capabilities of the FPGA allow designers to bring products to market more quickly.
  • Cost-effectiveness: For low- to medium-volume applications, the FPGA can be a more cost-effective solution than a custom ASIC.

Additional Details

The XC4010E2PQG160C operates over a commercial temperature range. It is configured using a configuration file that is loaded into the device at power-up. The specific speed grade of the device will impact its performance characteristics. Refer to the Xilinx documentation for detailed timing specifications and power consumption data.

You May Also Be Interested in

Zarlink
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess