EN
  • EN
  • DE

XC4010-5C/PQ208

Part No XC4010-5C/PQ208
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412692-XC4010-5C/PQ208
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4010-5C/PQ208 CAD Model

Description

The Xilinx XC4010-5C/PQ208 is a Field-Programmable Gate Array (FPGA) from the XC4000 family. This FPGA, manufactured by Xilinx, offers a flexible and reconfigurable platform for implementing custom digital logic functions. It is suitable for a broad range of applications from prototyping to production.

Applications:

  • Telecommunications: Used in telecommunications equipment for channel coding, error correction, and signal processing.
  • Networking Equipment: Employed in routers, switches, and network interfaces for high-speed data processing and custom protocol implementation.
  • Image Processing: Applied in image and video processing systems for tasks such as encoding, decoding, and image enhancement.
  • Industrial Control Systems: Integrated into industrial automation systems for controlling machinery, monitoring processes, and implementing safety features.
  • Aerospace and Defense: Used in avionics systems and defense applications for custom logic implementation and high-performance processing.

Features:

  • Configurable Logic Blocks (CLBs): The basic building blocks of the FPGA, used to implement custom logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins that allow the FPGA to interface with external devices and systems.
  • Programmable Interconnect: A flexible routing matrix that connects CLBs and IOBs, enabling complex circuit configurations.
  • On-Chip Memory: Internal memory blocks for data storage and manipulation.
  • PQ208 Package: A 208-pin Plastic Quad Flat Package (PQFP) providing a high pin count for complex designs.

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without the need for hardware changes.
  • Reduced Time-to-Market: Accelerates product development through rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-efficient alternative to Application-Specific Integrated Circuits (ASICs) for low to medium production volumes.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements and standards.
  • High Performance: Capable of handling complex digital logic tasks with acceptable performance.

Additional Details:

The XC4010-5C/PQ208 is distinguished by its speed grade (-5), indicating its performance level. The 'C' denotes that the device is rated for the commercial temperature range. The PQ208 package offers a higher pin count compared to the PQ160 package, which is beneficial for more complex designs requiring numerous I/O connections. Xilinx provides comprehensive development tools for programming and configuring the FPGA, including design entry, simulation, and implementation software. This FPGA is part of a broader family of devices offering a range of densities and performance characteristics.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess