EN
  • EN
  • DE

XC4002A-5PC84C

Part No XC4002A-5PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011589-XC4002A-5PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4002A-5PC84C CAD Model

Description

The XC4002A-5PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC4000 family. FPGAs are programmable integrated circuits that can be configured by the user after manufacturing. They consist of an array of configurable logic blocks (CLBs) interconnected by programmable routing channels. This allows designers to implement custom digital circuits and systems, making FPGAs suitable for a wide range of applications, from prototyping to production.

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Networking equipment
  • Telecommunications
  • Aerospace and defense systems
  • Industrial control
  • Medical imaging
  • Prototyping custom ASICs

Features

  • Configurable Logic Blocks (CLBs): Provides the basic logic building blocks for implementing digital circuits.
  • Programmable Interconnect: Allows flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provides interfaces for connecting to external devices.
  • Static RAM (SRAM) Configuration: Configuration data is stored in SRAM, allowing for easy reprogramming.
  • On-Chip Clock Management: Provides clock distribution and management features.
  • High-Speed Performance: Designed for high-performance digital circuits.
  • 84-Pin PLCC Package: Package type for mounting and interfacing.

Benefits

  • Flexibility and Customization: Allows designers to implement custom digital circuits tailored to their specific needs.
  • Rapid Prototyping: Enables quick prototyping and testing of digital designs.
  • Reconfigurability: Can be reprogrammed to implement different functions, even after deployment.
  • Time-to-Market Reduction: Reduces the time required to develop and deploy digital systems.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs, especially for low to medium volume production.

Additional Details

The XC4002A-5PC84C is packaged in an 84-pin PLCC (Plastic Leaded Chip Carrier). The "-5" in the part number indicates the speed grade. Configuration is typically done using a configuration PROM or through a JTAG interface. Xilinx provides software tools (e.g., ISE) for designing, simulating, and implementing circuits on the FPGA. The XC4000 family is based on a sea-of-gates architecture. The internal architecture consists of a matrix of configurable logic blocks (CLBs) connected by programmable interconnect resources. The architecture is optimized for implementing a wide variety of digital circuits. The power consumption depends on the utilization and operating frequency. Decoupling capacitors are essential near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess