EN
  • EN
  • DE

XC3S400AN-4FG400C4100

Part No XC3S400AN-4FG400C4100
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843838-XC3S400AN-4FG400C4100
Ultra Librarian 3D Model Ultra Librarian XC3S400AN-4FG400C4100 CAD Model

Description

The Xilinx XC3S400AN-4FG400C4100 is a member of the Spartan-3AN family of Field Programmable Gate Arrays (FPGAs). These FPGAs are designed to offer a cost-effective and flexible solution for a wide range of applications, including embedded systems, industrial control, and consumer electronics. The Spartan-3AN family incorporates non-volatile flash memory, allowing for easy configuration and reprogrammability. The XC3S400AN-4FG400C4100 specifically offers a balance of logic resources, memory, and I/O capabilities, making it suitable for moderately complex digital designs.

Applications

  • Embedded Systems: Used as a programmable logic controller in embedded systems.
  • Industrial Control: Employed in industrial automation and control systems for real-time processing.
  • Consumer Electronics: Utilized in various consumer products, such as set-top boxes and gaming consoles, for custom logic implementation.
  • Motor Control: Integrated into motor control applications for precise control and monitoring.
  • Communication Systems: Applied in communication devices for signal processing and data handling.

Features

  • 400,000 System Gates: Provides ample logic resources for complex digital designs.
  • Non-Volatile Configuration: Retains configuration data even when power is removed.
  • Flexible I/O: Supports various I/O standards for interfacing with external devices.
  • Integrated Memory: Includes block RAM for data storage and processing.
  • Advanced Clock Management: Offers flexible clocking options for timing control.

Benefits

  • Design Flexibility: Allows for custom logic implementation and easy modification.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development.
  • High Performance: Delivers fast processing speeds for demanding applications.
  • Reconfigurability: Allows for in-system programming and updates.

Additional Details

The XC3S400AN-4FG400C4100 is housed in a FG400 package, which provides a high pin count for flexible I/O connectivity. The device operates over a specified voltage range and temperature range, making it suitable for various operating environments. Xilinx provides comprehensive design tools, including the ISE Design Suite, to support the development of FPGA-based systems. These tools include synthesis, place-and-route, and simulation capabilities, allowing engineers to create, verify, and implement their designs effectively.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9117 $68.7351
7+ $18.7988 $131.5916
10+ $18.2120 $182.1200
14+ $17.6241 $246.7374
17+ $17.0363 $289.6171
23+ $15.2749 $351.3227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess