EN
  • EN
  • DE

HMT125R7TFR4C-H9T7-C

Part No HMT125R7TFR4C-H9T7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949055-HMT125R7TFR4C-H9T7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7TFR4C-H9T7-C CAD Model

Description

The HMT125R7TFR4C-H9T7-C is a DDR3 SDRAM module manufactured by Hynix Semiconductor. It's designed for use in desktop PCs, workstations, and servers, providing a critical component for system memory. These modules are designed for reliable, high-speed performance in a wide range of applications.

Applications:

  • Desktop Computers: Providing primary system memory for running applications and the operating system.
  • Workstations: Supporting memory-intensive tasks such as video editing, graphic design, and CAD.
  • Servers: Providing memory for data processing, virtualization, and other server workloads.
  • Gaming PCs: Enhancing gaming performance with fast memory access.
  • Industrial PCs: Used in industrial environments where reliable memory performance is crucial.

Features:

  • DDR3 SDRAM: Provides a balance of speed, capacity, and power efficiency.
  • High Capacity: Offers sufficient memory for running demanding applications.
  • Fast Data Transfer Rates: Enables quick access to data for improved system responsiveness.
  • Low Voltage Operation: Helps to reduce power consumption and heat generation.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits:

  • Improved System Responsiveness: Faster loading times and smoother multitasking.
  • Enhanced Gaming Experience: Reduces lag and improves frame rates in games.
  • Increased Productivity: Allows for more efficient work with large files and complex applications.
  • Reduced Power Consumption: Contributes to energy savings.
  • Reliable Performance: Ensures stable and consistent operation.

Additional Details:

The HMT125R7TFR4C-H9T7-C's technical specifications include its capacity (in GB), speed (in MHz), CAS latency, and operating voltage. Verify compatibility with your motherboard by consulting its documentation. Correct installation in the appropriate memory slots is essential. Handle the module with care, avoiding static electricity. Proper cooling and airflow are important for maintaining optimal memory performance. Consult the official Hynix datasheet for complete and accurate technical specifications, operating conditions, and thermal guidelines.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess