EN
  • EN
  • DE

XC3330-PC84C-5021

Part No XC3330-PC84C-5021
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212843-XC3330-PC84C-5021
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3330-PC84C-5021 CAD Model

Description

The XC3330-PC84C-5021 is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. This series of FPGAs is known for providing flexible and customizable logic solutions for a variety of digital applications. The XC3330 offers a balance of performance, density, and cost-effectiveness.

Applications:

  • Digital signal processing
  • Data communication
  • Industrial control systems
  • Embedded systems
  • Prototyping custom logic circuits

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Facilitate communication with external devices.
  • Programmable Interconnect: Allows for flexible routing of signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Configured using external SRAM, providing flexibility and reprogrammability.
  • PC84 Package: A plastic quad flat pack (PQFP) package with 84 pins.
  • 50 MHz Maximum Operating Frequency: Suitable for a range of moderate-speed applications.

Benefits:

  • Customizable Logic: Allows designers to implement custom logic functions tailored to specific application requirements.
  • Rapid Prototyping: Enables quick prototyping and verification of digital designs.
  • Flexibility: Can be reconfigured multiple times, allowing for design changes and updates.
  • Reduced Time-to-Market: Accelerates the development process compared to traditional ASIC design.
  • Cost-Effective: Provides a cost-effective solution for low- to medium-volume production.

Additional Details:

The XC3330-PC84C-5021 is configured by loading configuration data into its internal SRAM. This configuration data defines the functionality of the CLBs and the routing of the interconnect. The device operates from a single 5V power supply and includes features such as tri-state outputs and programmable pull-up resistors. It is commonly used in applications where flexibility, reprogrammability, and rapid prototyping are critical.

Note: Refer to the Xilinx datasheet for detailed specifications, timing diagrams, and configuration information.

You May Also Be Interested in

NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zarlink
Need more? Email Us
Microchip Technology
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess