EN
  • EN
  • DE

XC3195A-3PP175C

Part No XC3195A-3PP175C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412621-XC3195A-3PP175C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3195A-3PP175C CAD Model

Description

The Xilinx XC3195A-3PP175C is a Field-Programmable Gate Array (FPGA) belonging to the XC3000 series. This particular model is housed in a 175-pin Plastic Pin Grid Array (PPGA) package, offering a different mounting style compared to PQFP packages. The 'C' designation indicates that it is intended for commercial temperature range applications. Like other XC3000 series FPGAs, the XC3195A-3PP175C is SRAM-based and reprogrammable.

Applications

  • Data Communication: Implementation of custom communication protocols and interfaces.
  • Instrumentation: Building specialized test and measurement equipment.
  • Control Systems: Implementation of complex control algorithms.
  • Digital Signal Processing (DSP): Implementing DSP functions in various applications.
  • Prototyping: Used for prototyping digital circuits and systems.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement complex logic functions.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect matrix that allows CLBs and IOBs to be connected in a variety of ways.
  • SRAM Configuration: Configured using static RAM, allowing for fast reprogramming.
  • 175-Pin PPGA Package: Provides a pin grid array package for through-hole mounting.
  • Commercial Temperature Range: Designed for operation in typical commercial environments.

Benefits

  • Flexibility: Offers unparalleled flexibility in implementing custom digital circuits.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design iterations and updates.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and implementation.
  • Cost-Effectiveness: Provides a cost-effective solution for low- to medium-volume production runs.
  • Design Security: Offers a degree of design security as the configuration is stored in SRAM.

Additional Details

The XC3195A-3PP175C operates with a specified voltage, usually 5V. The '-3' designation likely refers to its speed grade. The PPGA package provides a robust connection to the PCB. Configuration is typically done via a JTAG or similar interface. Consult the Xilinx documentation for the XC3000 series for detailed timing specifications, power consumption figures, and configuration information.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess